Infineon Technologies AG N-Channel Power MOSFET BSC016N06NS

Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) Edge computing Fuel-cell control unit (FCCU) Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with ICE3AR1080JG | CoolSET™ Fixed Frequency IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRS10752L | Gate driver ICs ICE2QR2280G-1 | CoolSET™ Quasi Resonant BSC004NE2LS5 | N-Channel Power MOSFET 1EDN7511B | Gate driver ICs ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs 2EDL8124G | Gate driver ICs ICE3PCS03G | PFC-CCM (continuous conduction mode) ICs IPP60R180CM8 | 600 V CoolMOS™ 8 IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R065C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC009NE2LS | N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET IPB60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs BSO301SP H | P-Channel Power MOSFET 2N7002DW | Small signal/small power MOSFET 2EDN7524R | Gate driver ICs ICE3AR1080JG | CoolSET™ Fixed Frequency IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRS10752L | Gate driver ICs ICE2QR2280G-1 | CoolSET™ Quasi Resonant BSC004NE2LS5 | N-Channel Power MOSFET 1EDN7511B | Gate driver ICs ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs 1 2 3 4 5
Request a Quote
Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) Edge computing Fuel-cell control unit (FCCU) Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with ICE3AR1080JG | CoolSET™ Fixed Frequency IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRS10752L | Gate driver ICs ICE2QR2280G-1 | CoolSET™ Quasi Resonant BSC004NE2LS5 | N-Channel Power MOSFET 1EDN7511B | Gate driver ICs ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs 2EDL8124G | Gate driver ICs ICE3PCS03G | PFC-CCM (continuous conduction mode) ICs IPP60R180CM8 | 600 V CoolMOS™ 8 IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R065C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC009NE2LS | N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET IPB60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs BSO301SP H | P-Channel Power MOSFET 2N7002DW | Small signal/small power MOSFET 2EDN7524R | Gate driver ICs ICE3AR1080JG | CoolSET™ Fixed Frequency IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRS10752L | Gate driver ICs ICE2QR2280G-1 | CoolSET™ Quasi Resonant BSC004NE2LS5 | N-Channel Power MOSFET 1EDN7511B | Gate driver ICs ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BSC016N06NS is an N-channel MOSFET optimized for synchronous rectification in power conversion applications. It is packaged in a TDSON-8 surface-mount case and has a maximum drain-source voltage of 60 V, a maximum on-resistance of 1.6 mΩ, and a continuous drain current of 234 A at 25°C case temperature. The device supports a maximum junction and storage temperature of 175°C, is 100% avalanche tested, and is RoHS compliant with a halogen-free lead finish. Its gate charge is 71 nC for a 0V to 10V drive range, and the output charge is 81 nC.

Datasheet Summary
Powered by GS/AI

BSC016N06NS is an N-channel MOSFET optimized for synchronous rectification in power conversion applications. It is packaged in a TDSON-8 surface-mount case and has a maximum drain-source voltage of 60 V, a maximum on-resistance of 1.6 mΩ, and a continuous drain current of 234 A at 25°C case temperature. The device supports a maximum junction and storage temperature of 175°C, is 100% avalanche tested, and is RoHS compliant with a halogen-free lead finish. Its gate charge is 71 nC for a 0V to 10V drive range, and the output charge is 81 nC.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSC016N06NS - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSC016N06NS
N-Channel Power MOSFET BSC016N06NS
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) Edge computing Fuel-cell control unit (FCCU) Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with ICE3AR1080JG | CoolSET™ Fixed Frequency IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRS10752L | Gate driver ICs ICE2QR2280G-1 | CoolSET™ Quasi Resonant BSC004NE2LS5 | N-Channel Power MOSFET 1EDN7511B | Gate driver ICs ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs 2EDL8124G | Gate driver ICs ICE3PCS03G | PFC-CCM (continuous conduction mode) ICs IPP60R180CM8 | 600 V CoolMOS™ 8 IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R065C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC009NE2LS | N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET IPB60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs BSO301SP H | P-Channel Power MOSFET 2N7002DW | Small signal/small power MOSFET 2EDN7524R | Gate driver ICs ICE3AR1080JG | CoolSET™ Fixed Frequency IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRS10752L | Gate driver ICs ICE2QR2280G-1 | CoolSET™ Quasi Resonant BSC004NE2LS5 | N-Channel Power MOSFET 1EDN7511B | Gate driver ICs ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs 1 2 3 4 5

OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.


Summary of Features

  • Optimized for synchronous rectification
  • 40% lower R DS(on) than alternative devices
  • 40% improvement of FOM over similar devices
  • RoHS compliant - halogen free
  • MSL1 rated

Benefits

  • Highest system efficiency
  • Less paralleling required
  • Increased power density
  • System cost reduction
  • Very low voltage overshoot

Potential Applications

  • Synchronous rectification
  • Solar micro inverter
  • Isolated DC-DC converters
  • Motor control for 12-48V systems
  • Or-ing switches

Applications

  • 48 V intermediate bus converter (IBC)
  • Edge computing
  • Fuel-cell control unit (FCCU)
  • Telecommunication infrastructure
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • ICE3AR1080JG |
    CoolSET™ Fixed Frequency
  • IPD70R360P7S |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R125C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRS10752L |
    Gate driver ICs
  • ICE2QR2280G-1 |
    CoolSET™ Quasi Resonant
  • BSC004NE2LS5 |
    N-Channel Power MOSFET
  • 1EDN7511B |
    Gate driver ICs
  • ICE3PCS02G |
    PFC-CCM (continuous conduction mode) ICs
  • 2EDL8124G |
    Gate driver ICs
  • ICE3PCS03G |
    PFC-CCM (continuous conduction mode) ICs
  • IPP60R180CM8 |
    600 V CoolMOS™ 8
  • IPT60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R065C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC009NE2LS |
    N-Channel Power MOSFET
  • BSZ013NE2LS5I |
    N-Channel Power MOSFET
  • IPB60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDL05N06PF |
    Gate driver ICs
  • BSO301SP H |
    P-Channel Power MOSFET
  • 2N7002DW |
    Small signal/small power MOSFET
  • 2EDN7524R |
    Gate driver ICs
  • ICE3AR1080JG |
    CoolSET™ Fixed Frequency
  • IPD70R360P7S |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R125C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRS10752L |
    Gate driver ICs
  • ICE2QR2280G-1 |
    CoolSET™ Quasi Resonant
  • BSC004NE2LS5 |
    N-Channel Power MOSFET
  • 1EDN7511B |
    Gate driver ICs
  • ICE3PCS02G |
    PFC-CCM (continuous conduction mode) ICs

1
2
3
4
5

Supplier's Site Datasheet
END - OF - LIFE - BSC016N06NS - 1154661-BSC016N06NS - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BSC016N06NS
1154661-BSC016N06NS
END - OF - LIFE - BSC016N06NS 1154661-BSC016N06NS
Manufacturer: Infineon Technologies Win Source Part Number: 1154661-BSC016N06NS Family Name: BSC016N06NS Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FDMS86550ET60; STL140N6F7; STL180N6F7; DMT6002LPS-13; Introduction Date: February 06, 2012 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1154661-BSC016N06NS
Family Name: BSC016N06NS
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): FDMS86550ET60; STL140N6F7; STL180N6F7; DMT6002LPS-13;
Introduction Date: February 06, 2012
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
MOSFETs - 9064325 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064325
MOSFETs 9064325
MOSFET N-Channel 60V 30A OptiMOS TDSON8

MOSFET N-Channel 60V 30A OptiMOS TDSON8

Supplier's Site
MOSFETs - 9064325P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064325P
MOSFETs 9064325P
MOSFET N-Channel 60V 30A OptiMOS TDSON8

MOSFET N-Channel 60V 30A OptiMOS TDSON8

Supplier's Site
MOSFETs - 1787491 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1787491
MOSFETs 1787491
MOSFET N-Channel 60V 30A OptiMOS TDSON8

MOSFET N-Channel 60V 30A OptiMOS TDSON8

Supplier's Site
Singapore, Singapore
60V 31A MOSFET Transistor
278-BSC016N06NS
60V 31A MOSFET Transistor 278-BSC016N06NS
Trans MOSFET N-CH 60V 31A 8-Pin TDSON EP T/R Product overview: BSC016N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC016N06NS can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 31A 8-Pin TDSON EP T/R Product overview: BSC016N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC016N06NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 100A DSON-8 OptiMOS

MOSFET N-Ch 60V 100A DSON-8 OptiMOS

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSC016N06NS
Triode/MOS Tube/Transistor >> MOSFETs BSC016N06NS
60V 30A 2.5W 1.6mΩ@10V,50A 3.3V@95uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS

60V 30A 2.5W 1.6mΩ@10V,50A 3.3V@95uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC016N06NS 1154661-BSC016N06NS 9064325 9064325P 278-BSC016N06NS BSC016N06NS BSC016N06NS
Product Name N-Channel Power MOSFET END - OF - LIFE - BSC016N06NS MOSFETs MOSFETs 60V 31A MOSFET Transistor MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N N-Channel N-Channel N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0016 ohms 0.0016 ohms
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Type PG-TDSON-8 SOT3 Tdson TDSON Tape and Reel
Unlock Full Specs
to access all available technical data