Manufacturer: Infineon Technologies
Win Source Part Number: 1023284-BG 5130R E6327
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 25mA
Frequency: 800MHz
Current - Test: 10mA
Gain: 24dB
Transistor Polarity: 2 N-Channel (Dual)
Voltage - Test: 3V
Noise Figure: 1.3dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT363-6
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
RF Mosfet 2 N-Channel (Dual) 3V 10mA 800MHz 24dB PG-SOT363-6
RF MOSFET 3V SOT363 Product overview: BG 5130R E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG 5130R E6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1023284-BG 5130R E6327 | BG5130RE6327-ND | 285-BG 5130R E6327 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG 5130R E6327 | RF FETs, MOSFETs | 3V MOSFET Transistor |
| Polarity | N-Channel; 2 N-Channel (Dual) |