Infineon Technologies AG 25V 25A 110A MOSFET Transistor BSC024NE2LSATMA1

Description
MOSFET N-CH 25V 25A/110A TDSON Product overview: BSC024NE2LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 25A, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 25A, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC024NE2LSATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 25A/110A TDSON Product overview: BSC024NE2LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 25A, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 25A, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC024NE2LSATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 25A 110A MOSFET Transistor
278-BSC024NE2LSATMA1
25V 25A 110A MOSFET Transistor 278-BSC024NE2LSATMA1
MOSFET N-CH 25V 25A/110A TDSON Product overview: BSC024NE2LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 25A, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 25A, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC024NE2LSATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 25A/110A TDSON Product overview: BSC024NE2LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 25A, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 25A, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC024NE2LSATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2591469 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591469
MOSFETs 2591469
Infineon MOSFET BSC024NE2LS

Infineon MOSFET BSC024NE2LS

Supplier's Site
MOSFETs - 2591468 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591468
MOSFETs 2591468
Infineon MOSFET BSC024NE2LS

Infineon MOSFET BSC024NE2LS

Supplier's Site
MOSFETs - 2591469P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591469P
MOSFETs 2591469P
Infineon MOSFET BSC024NE2LS

Infineon MOSFET BSC024NE2LS

Supplier's Site
Single FETs, MOSFETs - BSC024NE2LSATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC024NE2LSATMA1CT-ND
Single FETs, MOSFETs BSC024NE2LSATMA1CT-ND
N-Channel 25V 25A (Ta), 100A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount PG-TDSON-8-5

N-Channel 25V 25A (Ta), 100A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount PG-TDSON-8-5

Buy Now Datasheet
Single FETs, MOSFETs - BSC024NE2LSATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC024NE2LSATMA1TR-ND
Single FETs, MOSFETs BSC024NE2LSATMA1TR-ND
N-Channel 25V 25A (Ta), 100A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount PG-TDSON-8-5

N-Channel 25V 25A (Ta), 100A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount PG-TDSON-8-5

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC024NE2LSATMA1 - 864627-BSC024NE2LSATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC024NE2LSATMA1
864627-BSC024NE2LSATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC024NE2LSATMA1 864627-BSC024NE2LSATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864627-BSC024NE2LSAT MA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 25 V 25A (Ta), 100A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount PG-TDSON-8-5 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSC024 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSC024NE2LSCT, BSC024NE2LSDKR, BSC024NE2LSCT-ND, BSC024NE2LSATMA1TR, BSC024NE2LSTR-ND, BSC024NE2LS, BSC024NE2LSDKR-ND, BSC024NE2LS-ND, SP000756342, BSC024NE2LSATMA1CT, BSC024NE2LSATMA1DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 864627-BSC024NE2LSATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 25 V 25A (Ta), 100A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount PG-TDSON-8-5
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSC024
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSC024NE2LSCT, BSC024NE2LSDKR, BSC024NE2LSCT-ND, BSC024NE2LSATMA1TR, BSC024NE2LSTR-ND, BSC024NE2LS, BSC024NE2LSDKR-ND, BSC024NE2LS-ND, SP000756342, BSC024NE2LSATMA1CT, BSC024NE2LSATMA1DKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC024NE2LSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC024NE2LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC024NE2LSATMA1
MOSFET N-CH 25V 25A/110A TDSON

MOSFET N-CH 25V 25A/110A TDSON

Supplier's Site
MOSFET N-Ch 25V 100A TDSON-8 OptiMOS

MOSFET N-Ch 25V 100A TDSON-8 OptiMOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSC024NE2LSATMA1 2591469 BSC024NE2LSATMA1CT-ND 864627-BSC024NE2LSATMA1 BSC024NE2LSATMA1 BSC024NE2LSATMA1
Product Name 25V 25A 110A MOSFET Transistor MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC024NE2LSATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts
Transconductance 0.0550 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF1324STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers