Infineon Technologies AG Single FETs, MOSFETs BSC026NE2LS5ATMA1

Description
N-Channel 25V 24A (Ta), 82A (Tc) 2.5W (Ta), 29W (Tc) Surface Mount PG-TDSON-8-7
Request a Quote Datasheet
Description
N-Channel 25V 24A (Ta), 82A (Tc) 2.5W (Ta), 29W (Tc) Surface Mount PG-TDSON-8-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC026NE2LS5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC026NE2LS5ATMA1CT-ND
Single FETs, MOSFETs BSC026NE2LS5ATMA1CT-ND
N-Channel 25V 24A (Ta), 82A (Tc) 2.5W (Ta), 29W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 25V 24A (Ta), 82A (Tc) 2.5W (Ta), 29W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC026NE2LS5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC026NE2LS5ATMA1DKR-ND
Single FETs, MOSFETs BSC026NE2LS5ATMA1DKR-ND
N-Channel 25V 24A (Ta), 82A (Tc) 2.5W (Ta), 29W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 25V 24A (Ta), 82A (Tc) 2.5W (Ta), 29W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC026NE2LS5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC026NE2LS5ATMA1TR-ND
Single FETs, MOSFETs BSC026NE2LS5ATMA1TR-ND
N-Channel 25V 24A (Ta), 82A (Tc) 2.5W (Ta), 29W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 25V 24A (Ta), 82A (Tc) 2.5W (Ta), 29W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
MOSFETs - 2419669 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419669
MOSFETs 2419669
Infineon BSC026NE2LS5ATMA1 MOSFET

Infineon BSC026NE2LS5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2419671 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419671
MOSFETs 2419671
Infineon BSC026NE2LS5ATMA1 MOSFET

Infineon BSC026NE2LS5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2419671P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419671P
MOSFETs 2419671P
Infineon BSC026NE2LS5ATMA1 MOSFET

Infineon BSC026NE2LS5ATMA1 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC026NE2LS5ATMA1 - 864630-BSC026NE2LS5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC026NE2LS5ATMA1
864630-BSC026NE2LS5ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC026NE2LS5ATMA1 864630-BSC026NE2LS5ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864630-BSC026NE2LS5A TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 25 V 24A (Ta), 82A (Tc) 2.5W (Ta), 29W (Tc) Surface Mount PG-TDSON-8-7 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSC026 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001212432, BSC026NE2LS5ATMA1CT, BSC026NE2LS5ATMA1TR, BSC026NE2LS5ATMA1DKR , BSC026NE2LS5ATMA1-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 864630-BSC026NE2LS5ATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 25 V 24A (Ta), 82A (Tc) 2.5W (Ta), 29W (Tc) Surface Mount PG-TDSON-8-7
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSC026
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP001212432, BSC026NE2LS5ATMA1CT, BSC026NE2LS5ATMA1TR, BSC026NE2LS5ATMA1DKR, BSC026NE2LS5ATMA1-ND

Buy Now Datasheet
Singapore, Singapore
25V 24A 82A MOSFET Transistor
278-BSC026NE2LS5ATMA1
25V 24A 82A MOSFET Transistor 278-BSC026NE2LS5ATMA1
MOSFET N-CH 25V 24A/82A TDSON Product overview: BSC026NE2LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 24A, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 24A, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC026NE2LS5ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 24A/82A TDSON Product overview: BSC026NE2LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 24A, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 24A, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC026NE2LS5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC026NE2LS5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC026NE2LS5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC026NE2LS5ATMA1
MOSFET N-CH 25V 24A/82A TDSON

MOSFET N-CH 25V 24A/82A TDSON

Supplier's Site
MOSFET LV POWER MOS

MOSFET LV POWER MOS

Buy Now Datasheet
Mosfet, N-Ch, 25V, 82A, Tdson; Transistor Polarity Infineon - 34AC1375 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 82A, Tdson; Transistor Polarity Infineon
34AC1375
Mosfet, N-Ch, 25V, 82A, Tdson; Transistor Polarity Infineon 34AC1375
MOSFET, N-CH, 25V, 82A, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:82A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 25V, 82A, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:82A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC026NE2LS5ATMA1CT-ND 2419669 864630-BSC026NE2LS5ATMA1 278-BSC026NE2LS5ATMA1 BSC026NE2LS5ATMA1 BSC026NE2LS5ATMA1 34AC1375
Product Name Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC026NE2LS5ATMA1 25V 24A 82A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 25V, 82A, Tdson; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type 8-PowerTDFN SuperSO8 5 x 6 SOT3; PG-TDSON-8-7 Tape & Reel (TR) 8-PowerTDFN TO-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data