BSC026N08NS5 is an N-channel MOSFET optimized for synchronous rectification in server and desktop power supplies. It is packaged in a PG-TDSON-8 case and rated for a continuous drain current of 116 A at 100 °C case temperature and a maximum drain-source voltage of 80 V. The on-state resistance is 2.6 mΩ maximum at 10 V gate drive, with a total gate charge of 74 nC. The device supports single-pulse avalanche energy up to 370 mJ and meets RoHS and IEC 61249-2-21 no-halogen standards. Thermal resistance from junction to case is 0.5 to 0.8 K/W, and junction-to-ambient is 50 K/W on a 6 cm² PCB. The device is qualified to IEC 68-1: 55/150/56 and has undergone 100% avalanche testing.
OptiMOS™ 5 power MOSFET 80V for telecom applications
OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can also be utilized in other industrial applications such as solar, low voltage drives and adapter. Within seven different packages, the OptiMOS™ 5 80 V MOSFETs offer the industry’s lowest RDS(on). Additionally, compared to the previous generation, OptiMOS™ 5 80 V has an RDS(on) reduction of up to 43%.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
1
2
3
4
5
Trans MOSFET N-CH 80V 23A 8-Pin TDSON EP T/R Product overview: BSC026N08NS5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC026N08NS5 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSC026N08NS5 | 278-BSC026N08NS5 |
| Product Name | N-Channel Power MOSFET | 80V 23A MOSFET Transistor |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0026 ohms | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |
| Package Type | PG-TDSON-8 | Tape and Reel |