Manufacturer: Infineon Technologies
Win Source Part Number: 1154666-BSC022N04LS
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 Product overview: BSC022N04LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC022N04LS can be used for catalog matching and distributor lookup.
MOSFET N-Ch 40V 100A TDSON-8 OptiMOS 3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1154666-BSC022N04LS | 2088-BSC022N04LS | BSC022N04LS |
| Product Name | END - OF - LIFE - BSC022N04LS | 40V 100A MOSFET Transistor | MOSFET |
| Package Type | SOT3 | Reel | |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement |