Trans MOSFET N-CH 40V 39A 8-Pin TDSON EP T/R Automotive AEC-Q101 Product overview: BSC010N04LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010N04LS can be used for catalog matching and distributor lookup.
MOSFET N-Ch 40V 100A TDSON-8 FL OptiMOS
40V 38A 1mΩ@10V,50A 2.5W 2V@250uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS
MOSFET N-Ch 40V 100A TDSON-8 FL OptiMOS
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-BSC010N04LS | BSC010N04LS | BSC010N04LS | BSC010N04LS |
| Product Name | Automotive 40V 39A MOSFET Transistor | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 40 volts | 40 volts | ||
| Transconductance | 0.1400 kS | |||
| PD | 139 milliwatts | 2500 milliwatts |