Infineon Technologies AG Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC005N03LS5 BSC005N03LS5

Description
OptiMOS™ 5 low-voltage power MOSFET 30V With this OptiMOSTM 5 power MOSFET 30V, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in stand by and full operation. The BSC005N03LS5 offers BiC RDS(on) of 0.55mOhm. Summary of Features Best-in-class on-state resistance Benchmark switching performance (lowest figure of merits RDS(on) x Qg and RDS(on) x Qgd) RoHS compliant and halogen free One part with integrated Schottky-like diode and one version for reduced leakage current Benefits Highest efficiency Highest power density in SuperSO8 package Reduction of overall system costs Potential Applications Drives Telecom SMPS Server Applications 48 V intermediate bus converter (IBC) Cordless power tools and outdoor power equipment DIN rail power supplies Edge computing Designers who used this product also designed with ICE2QR2280G | CoolSET™ Quasi Resonant 2N7002 | N-Channel Power MOSFET SN7002W | Small signal/small power MOSFET IPP60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant 2N7002 | N-Channel Power MOSFET SN7002W | Small signal/small power MOSFET IPP60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant 2N7002 | N-Channel Power MOSFET SN7002W | Small signal/small power MOSFET IPP60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet
Description
OptiMOS™ 5 low-voltage power MOSFET 30V With this OptiMOSTM 5 power MOSFET 30V, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in stand by and full operation. The BSC005N03LS5 offers BiC RDS(on) of 0.55mOhm. Summary of Features Best-in-class on-state resistance Benchmark switching performance (lowest figure of merits RDS(on) x Qg and RDS(on) x Qgd) RoHS compliant and halogen free One part with integrated Schottky-like diode and one version for reduced leakage current Benefits Highest efficiency Highest power density in SuperSO8 package Reduction of overall system costs Potential Applications Drives Telecom SMPS Server Applications 48 V intermediate bus converter (IBC) Cordless power tools and outdoor power equipment DIN rail power supplies Edge computing Designers who used this product also designed with ICE2QR2280G | CoolSET™ Quasi Resonant 2N7002 | N-Channel Power MOSFET SN7002W | Small signal/small power MOSFET IPP60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant 2N7002 | N-Channel Power MOSFET SN7002W | Small signal/small power MOSFET IPP60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant 2N7002 | N-Channel Power MOSFET SN7002W | Small signal/small power MOSFET IPP60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC005N03LS5 - BSC005N03LS5 - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC005N03LS5
BSC005N03LS5
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC005N03LS5 BSC005N03LS5
OptiMOS™ 5 low-voltage power MOSFET 30V With this OptiMOSTM 5 power MOSFET 30V, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in stand by and full operation. The BSC005N03LS5 offers BiC RDS(on) of 0.55mOhm. Summary of Features Best-in-class on-state resistance Benchmark switching performance (lowest figure of merits RDS(on) x Qg and RDS(on) x Qgd) RoHS compliant and halogen free One part with integrated Schottky-like diode and one version for reduced leakage current Benefits Highest efficiency Highest power density in SuperSO8 package Reduction of overall system costs Potential Applications Drives Telecom SMPS Server Applications 48 V intermediate bus converter (IBC) Cordless power tools and outdoor power equipment DIN rail power supplies Edge computing Designers who used this product also designed with ICE2QR2280G | CoolSET™ Quasi Resonant 2N7002 | N-Channel Power MOSFET SN7002W | Small signal/small power MOSFET IPP60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant 2N7002 | N-Channel Power MOSFET SN7002W | Small signal/small power MOSFET IPP60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant 2N7002 | N-Channel Power MOSFET SN7002W | Small signal/small power MOSFET IPP60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET

OptiMOS™ 5 low-voltage power MOSFET 30V

With this OptiMOSTM 5 power MOSFET 30V, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in stand by and full operation. The BSC005N03LS5 offers BiC RDS(on) of 0.55mOhm.


Summary of Features

  • Best-in-class on-state resistance
  • Benchmark switching performance (lowest figure of merits RDS(on) x Qg and RDS(on) x Qgd)
  • RoHS compliant and halogen free
  • One part with integrated Schottky-like diode and one version for reduced leakage current

Benefits

  • Highest efficiency
  • Highest power density in SuperSO8 package
  • Reduction of overall system costs

Potential Applications

  • Drives
  • Telecom
  • SMPS
  • Server

Applications

  • 48 V intermediate bus converter (IBC)
  • Cordless power tools and outdoor power equipment
  • DIN rail power supplies
  • Edge computing

Designers who used this product also designed with


  • ICE2QR2280G |
    CoolSET™ Quasi Resonant
  • 2N7002 |
    N-Channel Power MOSFET
  • SN7002W |
    Small signal/small power MOSFET
  • IPP60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE2QR2280G |
    CoolSET™ Quasi Resonant
  • 2N7002 |
    N-Channel Power MOSFET
  • SN7002W |
    Small signal/small power MOSFET
  • IPP60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE2QR2280G |
    CoolSET™ Quasi Resonant
  • 2N7002 |
    N-Channel Power MOSFET
  • SN7002W |
    Small signal/small power MOSFET
  • IPP60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number BSC005N03LS5
Product Name Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC005N03LS5
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 5.50E-4 ohms
Unlock Full Specs
to access all available technical data