BFY650B-12(P) is a high-reliability NPN silicon RF transistor designed for high-power amplifiers and low-phase-noise oscillators, with a hermetically sealed Micro-X package. It shares the same fit, form, and function as the space-qualified BFY650B-12(ES) variant but without ESCC screening per Chart F3. Maximum collector-emitter voltage is 4 V above 0 °C and 3.7 V at or below 0 °C, with a collector current rating of 150 mA and total power dissipation of 600 mW at temperatures up to 76 °C. The junction and operating temperature range is −65 °C to 175 °C. The transistor provides a maximum available gain of 18 dB and a noise figure of 0.8 dB at 1.8 GHz with 80 mA collector current and 3 V collector-emitter bias. Thermal resistance from junction to soldering point is 165 K/W. It meets ESD sensitivity requirements and is rated for a soldering temperature of 250 °C for 5 seconds.
HiRel Microwave Transistor
Summary of Features
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFY650B-12(P) |
| Product Name | RF - High Reliability Discrete - HiRel Silicon Bipolar Transistor - BFY650B-12(P) |
| IC(max) | 150 milliamps |