Biased Low Noise RF Transistor
RF TRANS NPN 5V SOT343-4 Product overview: BGR405H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BGR405H6327XTSA1
Manufacturer: Infineon Technologies
Win Source Part Number: 1023321-BGR405H6327X
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB to 1.6dB @ 400MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 12mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Maximum Power Dissipation: 50mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
RF Transistor NPN 5V 12mA 50mW Surface Mount PG-SOT343-4
RF TRANS NPN 5V SOT343-4
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BGR405H6327XTSA1 | 283-BGR405H6327XTSA1 | 1023321-BGR405H6327XTSA1 | BGR405H6327XTSA1TR-ND | BGR405H6327XTSA1 |
| Product Name | 5V Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - BGR405H6327XTSA1 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT343 | Tape & Reel (TR) | SOT3; PG-SOT343-4 | SC-82A, SOT-343 | |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 12 milliamps | ||||
| VCEO | 5 volts | 5 volts | |||
| Noise Figure | 1 dB |