N-Channel 40V 33A (Ta), 100A (Tc) 3W (Ta), 115W (Tc) Surface Mount PG-TDSON-8 FL
N-Channel 40V 33A (Ta), 100A (Tc) 3W (Ta), 115W (Tc) Surface Mount PG-TDSON-8 FL
N-Channel 40V 33A (Ta), 100A (Tc) 3W (Ta), 115W (Tc) Surface Mount PG-TDSON-8 FL
MOSFET N-CH 40V 33A/100A TDSON Product overview: BSC014N04LSTATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 33A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 33A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC014N04LSTATMA
Infineon MOSFET BSC014N04LSTATMA1
MOSFET DIFFERENTIATED MOSFETS
MOSFET, N-CH, 40V, 100A, 115W, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes
MOSFET N-CH 40V 33A/100A TDSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSC014N04LSTATMA1TR-ND | 278-BSC014N04LSTATMA1 | 2207350P | BSC014N04LSTATMA1 | 93AC6981 | BSC014N04LSTATMA1 |
| Product Name | Single FETs, MOSFETs | 40V 33A 100A MOSFET Transistor | MOSFETs | MOSFET | Mosfet, N-Ch, 40V, 100A, 115W, Tdson; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||||
| Package Type | 8-PowerTDFN | Tape & Reel (TR) | TDSON | TO-3 | 8-PowerTDFN | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | |||||
| Transconductance | 0.1200 kS |