RF MOSFET 5V SOT363 Product overview: BG5412KE6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG5412KE6327HTSA
RF Mosfet 2 N-Channel (Dual) 5V 10mA 800MHz 24dB PG-SOT363-6
Manufacturer: Infineon Technologies
Win Source Part Number: 119382-BG5412KE6327H
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 25mA
Frequency: 800MHz
Current - Test: 10mA
Gain: 24dB
Transistor Polarity: 2 N-Channel (Dual)
Voltage - Test: 5V
Noise Figure: 1.1dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT363-6
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF MOSFET 5V SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-BG5412KE6327HTSA1 | BG5412KE6327HTSA1TR-ND | 119382-BG5412KE6327HTSA1 | BG5412KE6327HTSA1 |
| Product Name | 5V MOSFET Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5412KE6327HTSA1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Tape & Reel (TR) | 6-VSSOP, SC-88, SOT-363 | SOT3; PG-SOT363-6 | Surface Mount |