Infineon Technologies AG Single FETs, MOSFETs BSC027N06LS5ATMA1

Description
N-Channel 60V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8-7
Request a Quote Datasheet
Description
N-Channel 60V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC027N06LS5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC027N06LS5ATMA1DKR-ND
Single FETs, MOSFETs BSC027N06LS5ATMA1DKR-ND
N-Channel 60V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 60V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC027N06LS5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC027N06LS5ATMA1TR-ND
Single FETs, MOSFETs BSC027N06LS5ATMA1TR-ND
N-Channel 60V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 60V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC027N06LS5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC027N06LS5ATMA1CT-ND
Single FETs, MOSFETs BSC027N06LS5ATMA1CT-ND
N-Channel 60V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 60V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Singapore, Singapore
60V 100A MOSFET Transistor
278-BSC027N06LS5ATMA1
60V 100A MOSFET Transistor 278-BSC027N06LS5ATMA1
MOSFET N-CH 60V 100A TDSON Product overview: BSC027N06LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC027N06LS5ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A TDSON Product overview: BSC027N06LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC027N06LS5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2419875P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419875P
MOSFETs 2419875P
Infineon BSC027N06LS5ATMA1 MOSFET

Infineon BSC027N06LS5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2419875 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419875
MOSFETs 2419875
Infineon BSC027N06LS5ATMA1 MOSFET

Infineon BSC027N06LS5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2419874 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419874
MOSFETs 2419874
Infineon BSC027N06LS5ATMA1 MOSFET

Infineon BSC027N06LS5ATMA1 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC027N06LS5ATMA1 - 913567-BSC027N06LS5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC027N06LS5ATMA1
913567-BSC027N06LS5ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC027N06LS5ATMA1 913567-BSC027N06LS5ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 913567-BSC027N06LS5A TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8-7 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSC027 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001385616, BSC027N06LS5ATMA1-ND , BSC027N06LS5ATMA1CT, BSC027N06LS5ATMA1DKR , BSC027N06LS5ATMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 913567-BSC027N06LS5ATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8-7
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSC027
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP001385616, BSC027N06LS5ATMA1-ND, BSC027N06LS5ATMA1CT, BSC027N06LS5ATMA1DKR, BSC027N06LS5ATMA1TR

Buy Now Datasheet
 - BSC027N06LS5ATMA1 - Rochester Electronics
Newburyport, MA, United States
OptiMOS Power-Transistor, 60V

OptiMOS Power-Transistor, 60V

Supplier's Site Datasheet
MOSFET DIFFERENTIATED MOSFETS

MOSFET DIFFERENTIATED MOSFETS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC027N06LS5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC027N06LS5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC027N06LS5ATMA1
MOSFET N-CH 60V 100A TDSON

MOSFET N-CH 60V 100A TDSON

Supplier's Site
Mosfet, N-Ch, 60V, 150Deg C, 83W Rohs Compliant Infineon - 39AH8769 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 150Deg C, 83W Rohs Compliant Infineon
39AH8769
Mosfet, N-Ch, 60V, 150Deg C, 83W Rohs Compliant Infineon 39AH8769
MOSFET, N-CH, 60V, 150DEG C, 83W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 150DEG C, 83W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - BSC027N06LS5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC027N06LS5ATMA1
Single FETs, MOSFETs BSC027N06LS5ATMA1
MOSFET N-CH 60V 100A TDSON

MOSFET N-CH 60V 100A TDSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC027N06LS5ATMA1DKR-ND 278-BSC027N06LS5ATMA1 2419875P 913567-BSC027N06LS5ATMA1 BSC027N06LS5ATMA1 BSC027N06LS5ATMA1 BSC027N06LS5ATMA1 39AH8769 BSC027N06LS5ATMA1
Product Name Single FETs, MOSFETs 60V 100A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC027N06LS5ATMA1 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 150Deg C, 83W Rohs Compliant Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) TDSON SOT3; PG-TDSON-8-7 PG-TDSON-8 8-PowerTDFN TO-3 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 0.0600 kS
Unlock Full Specs
to access all available technical data