Infineon Technologies AG Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs BSC014N06NSSCATMA1

Description
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Series: OptiMOS™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Rds On (Max) @ Id, Vgs: 1.4mOhm @ 50A, 10V Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Series: OptiMOS™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Rds On (Max) @ Id, Vgs: 1.4mOhm @ 50A, 10V Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Series: OptiMOS™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Rds On (Max) @ Id, Vgs: 1.4mOhm @ 50A, 10V Mounting Type: Surface Mount

Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Series: OptiMOS™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Rds On (Max) @ Id, Vgs: 1.4mOhm @ 50A, 10V
Mounting Type: Surface Mount

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSC014N06NSSCATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC014N06NSSCATMA1TR-ND
Single FETs, MOSFETs 448-BSC014N06NSSCATMA1TR-ND
N-Channel 60V 261A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-WSON-8-2

N-Channel 60V 261A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-WSON-8-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSC014N06NSSCATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC014N06NSSCATMA1DKR-ND
Single FETs, MOSFETs 448-BSC014N06NSSCATMA1DKR-ND
N-Channel 60V 261A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-WSON-8-2

N-Channel 60V 261A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-WSON-8-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSC014N06NSSCATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC014N06NSSCATMA1CT-ND
Single FETs, MOSFETs 448-BSC014N06NSSCATMA1CT-ND
N-Channel 60V 261A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-WSON-8-2

N-Channel 60V 261A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-WSON-8-2

Buy Now Datasheet
Mosfet, N-Ch, 60V, 261A, Wson Rohs Compliant Infineon - 82AH4486 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 261A, Wson Rohs Compliant Infineon
82AH4486
Mosfet, N-Ch, 60V, 261A, Wson Rohs Compliant Infineon 82AH4486
MOSFET, N-CH, 60V, 261A, WSON ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 261A, WSON ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - BSC014N06NSSCATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC014N06NSSCATMA1
Single FETs, MOSFETs BSC014N06NSSCATMA1
MOSFET N-CH 60V 261A WSON-8

MOSFET N-CH 60V 261A WSON-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC014N06NSSCATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC014N06NSSCATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC014N06NSSCATMA1
MOSFET N-CH 60V 261A WSON-8

MOSFET N-CH 60V 261A WSON-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-BSC014N06NSSCATMA1TR-ND 82AH4486 BSC014N06NSSCATMA1 BSC014N06NSSCATMA1
Product Name Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 261A, Wson Rohs Compliant Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 8-PowerWDFN TO-3 8-PowerWDFN 8125 pF @ 30 V
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers