Manufacturer: Infineon Technologies
Win Source Part Number: 098395-BFR92WH6327XT
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11.5dB to 17dB
Frequency - Transition: 5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.4dB to 2dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT323-3
Maximum Current Collector: 45mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 70 @ 15mA, 8V
Maximum Power Dissipation: 280mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
RF TRANS NPN 15V 5GHZ SOT323-3 Product overview: BFR92WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR92WH6327XTSA1
RF Transistor NPN 15V 45mA 5GHz 280mW Surface Mount PG-SOT323
RF TRANS NPN 15V 5GHZ SOT323-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 098395-BFR92WH6327XTSA1 | 283-BFR92WH6327XTSA1 | BFR92WH6327XTSA1TR-ND | BFR92WH6327XTSA1 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFR92WH6327XTSA1 | 15V 5GHZ Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | SOT3; PG-SOT323-3 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |