Infineon Technologies AG 40V 21A 98A MOSFET Transistor BSC032N04LSATMA1

Description
Power Field-Effect Transistor, 21A I(D), 40V, 0.0044ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 21A I(D), 40V, 0.0044ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BSC032N04LSATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 21A I(D), 40V, 0.0044ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 21A I(D), 40V, 0.0044ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
40V 21A 98A MOSFET Transistor
278-BSC032N04LSATMA1
40V 21A 98A MOSFET Transistor 278-BSC032N04LSATMA1
MOSFET N-CH 40V 21A/98A TDSON Product overview: BSC032N04LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 21A, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 21A, 98A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC032N04LSATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 21A/98A TDSON Product overview: BSC032N04LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 21A, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 21A, 98A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC032N04LSATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278280-BSC032N04LSATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278280-BSC032N04LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278280-BSC032N04LSATMA1
Win Source Part Number: 1278280-BSC032N04LSA TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 21A (Ta), 98A (Tc) Rds On (Max) @ Id, Vgs: 3.2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.5W (Ta), 52W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PG-TDSON-8-6 Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: BSC032N04LSATMA1,BSC 032N04LSATMA1TR,BSC0 32N04LSATMA1CT,SP001 067018,BSC032N04LSAT MA1DKR Base Product Number: BSC032 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278280-BSC032N04LSATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 21A (Ta), 98A (Tc)
Rds On (Max) @ Id, Vgs: 3.2mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 52W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TDSON-8-6
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: BSC032N04LSATMA1,BSC032N04LSATMA1TR,BSC032N04LSATMA1CT,SP001067018,BSC032N04LSATMA1DKR
Base Product Number: BSC032
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFETs - 2152457 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152457
MOSFETs 2152457
Infineon BSC032N04LSATMA1 MOSFET

Infineon BSC032N04LSATMA1 MOSFET

Supplier's Site
MOSFETs - 2152457P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152457P
MOSFETs 2152457P
Infineon BSC032N04LSATMA1 MOSFET

Infineon BSC032N04LSATMA1 MOSFET

Supplier's Site
MOSFETs - 2152455 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152455
MOSFETs 2152455
Infineon BSC032N04LSATMA1 MOSFET

Infineon BSC032N04LSATMA1 MOSFET

Supplier's Site
Single FETs, MOSFETs - BSC032N04LSATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC032N04LSATMA1TR-ND
Single FETs, MOSFETs BSC032N04LSATMA1TR-ND
N-Channel 40V 21A (Ta), 98A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 40V 21A (Ta), 98A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Single FETs, MOSFETs - BSC032N04LSATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC032N04LSATMA1CT-ND
Single FETs, MOSFETs BSC032N04LSATMA1CT-ND
N-Channel 40V 21A (Ta), 98A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 40V 21A (Ta), 98A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Single FETs, MOSFETs - BSC032N04LSATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC032N04LSATMA1DKR-ND
Single FETs, MOSFETs BSC032N04LSATMA1DKR-ND
N-Channel 40V 21A (Ta), 98A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 40V 21A (Ta), 98A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC032N04LSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC032N04LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC032N04LSATMA1
MOSFET N-CH 40V 21A/98A TDSON

MOSFET N-CH 40V 21A/98A TDSON

Supplier's Site
MOSFET MV POWER MOS

MOSFET MV POWER MOS

Buy Now Datasheet
Single FETs, MOSFETs - BSC032N04LSATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC032N04LSATMA1
Single FETs, MOSFETs BSC032N04LSATMA1
MOSFET N-CH 40V 21A/98A TDSON

MOSFET N-CH 40V 21A/98A TDSON

Supplier's Site Datasheet
MOSFET N-CH 40V 21A 8TDSON - 376-BSC032N04LSATMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 21A 8TDSON
376-BSC032N04LSATMA1
MOSFET N-CH 40V 21A 8TDSON 376-BSC032N04LSATMA1
MOSFET N-CH 40V 21A 8TDSON

MOSFET N-CH 40V 21A 8TDSON

Supplier's Site
Mosfet, N-Ch, 40V, 98A, Tdson; Transistor Polarity Infineon - 13AC8330 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 98A, Tdson; Transistor Polarity Infineon
13AC8330
Mosfet, N-Ch, 40V, 98A, Tdson; Transistor Polarity Infineon 13AC8330
MOSFET, N-CH, 40V, 98A, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:98A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40V, 98A, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:98A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC032N04LSATMA1 278-BSC032N04LSATMA1 1278280-BSC032N04LSATMA1 2152457 2152457P BSC032N04LSATMA1TR-ND BSC032N04LSATMA1 BSC032N04LSATMA1 BSC032N04LSATMA1 376-BSC032N04LSATMA1 13AC8330
Product Name 40V 21A 98A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs MOSFET N-CH 40V 21A 8TDSON Mosfet, N-Ch, 40V, 98A, Tdson; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
rDS(on) 0.0044 ohms 0.0044 ohms 0.0025 ohms
Package Type PG-TDSON-8 Tape & Reel (TR) SOT3 Superso8 5x6 SuperSO 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN TO-3
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data