OptiMOS™ 5 power MOSFET 80V for telecom applications
OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can also be utilized in other industrial applications such as solar, low voltage drives and adapter. Within seven different packages, the OptiMOS™ 5 80 V MOSFETs offer the industry’s lowest RDS(on). Additionally, compared to the previous generation, OptiMOS™ 5 80 V has an RDS(on) reduction of up to 43%.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
1
2
3
4
Manufacturer: Infineon Technologies
Win Source Part Number: 1154677-BSC040N08NS5
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH 80V 100A 8-Pin TDSON EP T/R Product overview: BSC040N08NS5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC040N08NS5 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BSC040N08NS5 | 1154677-BSC040N08NS5 | 278-BSC040N08NS5 | BSC040N08NS5 |
| Product Name | N-Channel Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC040N08NS5 | 80V 100A MOSFET Transistor | Transistors |
| Polarity | N-Channel; N | |||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0040 ohms | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package Type | PG-TDSON-8 | SOT3 | Tape and Reel |