BSC035N10NS5 is a 100 V N-channel MOSFET in a PG-TDSON-8 package measuring 5.35 mm by 6.10 mm, designed for high-performance switching applications such as synchronous rectification in SMPS. It has a maximum drain-source on-state resistance of 3.5 mΩ at 25°C, a continuous drain current of 155 A, and is rated for 100% avalanche testing with single-pulse avalanche energy of 398 mJ. The device is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified per JEDEC standards. Thermal resistance from junction to case is 0.5 to 0.8 K/W, and junction temperature operates from -55°C to 150°C.
OptiMOS™ 5 power MOSFET 100 V in a SuperSO8 5x6 package
Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in telecom and server power supply application, but also the ideal choice for other applications such as solar, low voltage drives and laptop adapter.
Summary of Features
Benefits
Potential Applications
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
1
2
3
4
5
Manufacturer: Infineon Technologies
Win Source Part Number: 1154675-BSC035N10NS5
Family Name: BSC035N10NS5
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): FDMT800100DC; BSC035N10NS5ATMA1;
Introduction Date: December 17, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 100V 100A 8-Pin TDSON EP T/R Product overview: BSC035N10NS5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC035N10NS5 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSC035N10NS5 | 1154675-BSC035N10NS5 | 278-BSC035N10NS5 |
| Product Name | N-Channel Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC035N10NS5 | 100V 100A MOSFET Transistor |
| Polarity | N-Channel; N | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.0035 ohms | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package Type | PG-TDSON-8 | SOT3 | Tape and Reel |