The BSC047N08NS3 G is an N-channel MOSFET designed for high-frequency switching and synchronous rectification in DC/DC converters. It comes in a PG-TDSON-8 package and has a maximum drain-source voltage of 80 V, a continuous drain current of 100 A at 25 °C, and a maximum on-state resistance of 4.7 mΩ at 10 V gate-source voltage. The device is 100% avalanche tested, has a thermal resistance from junction to case of 1 K/W, and supports an operating temperature range of -55 °C to 150 °C. It is RoHS compliant and halogen-free according to IEC 61249-2-21. The part is qualified according to JEDEC standards J-STD-020 and JESD-22 for target applications.
MOSFET N-Ch 80V 100A TDSON-8 OptiMOS 3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSC047N08NS3 G |
| Product Name | MOSFET |