Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC022N04LSATMA1 BSC022N04LSATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024322-BSC022N04LSA TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 2600pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024322-BSC022N04LSA TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 2600pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC022N04LSATMA1 - 1024322-BSC022N04LSATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC022N04LSATMA1
1024322-BSC022N04LSATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC022N04LSATMA1 1024322-BSC022N04LSATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024322-BSC022N04LSA TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 2600pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024322-BSC022N04LSATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 2600pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - BSC022N04LSATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC022N04LSATMA1CT-ND
Single FETs, MOSFETs BSC022N04LSATMA1CT-ND
N-Channel 40V 100A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 40V 100A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Single FETs, MOSFETs - BSC022N04LSATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC022N04LSATMA1TR-ND
Single FETs, MOSFETs BSC022N04LSATMA1TR-ND
N-Channel 40V 100A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 40V 100A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Single FETs, MOSFETs - BSC022N04LSATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC022N04LSATMA1DKR-ND
Single FETs, MOSFETs BSC022N04LSATMA1DKR-ND
N-Channel 40V 100A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 40V 100A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Singapore, Singapore
40V 100A MOSFET Transistor
278-BSC022N04LSATMA1
40V 100A MOSFET Transistor 278-BSC022N04LSATMA1
MOSFET N-CH 40V 100A TDSON-8-6 Product overview: BSC022N04LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC022N04LSATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A TDSON-8-6 Product overview: BSC022N04LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC022N04LSATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 100A, 150Deg C, 69W; Channel Type Infineon - 13AC8326 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, 150Deg C, 69W; Channel Type Infineon
13AC8326
Mosfet, N-Ch, 40V, 100A, 150Deg C, 69W; Channel Type Infineon 13AC8326
MOSFET, N-CH, 40V, 100A, 150DEG C, 69W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 100A, 150DEG C, 69W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC022N04LSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC022N04LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC022N04LSATMA1
MOSFET N-CH 40V 100A TDSON-8-6

MOSFET N-CH 40V 100A TDSON-8-6

Supplier's Site
MOSFET N-Ch 40V 100A TDSON-8 OptiMOS 3

MOSFET N-Ch 40V 100A TDSON-8 OptiMOS 3

Buy Now Datasheet
Single FETs, MOSFETs - BSC022N04LSATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC022N04LSATMA1
Single FETs, MOSFETs BSC022N04LSATMA1
MOSFET N-CH 40V 100A TDSON-8-6

MOSFET N-CH 40V 100A TDSON-8-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1024322-BSC022N04LSATMA1 BSC022N04LSATMA1CT-ND 278-BSC022N04LSATMA1 13AC8326 BSC022N04LSATMA1 BSC022N04LSATMA1 BSC022N04LSATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC022N04LSATMA1 Single FETs, MOSFETs 40V 100A MOSFET Transistor Mosfet, N-Ch, 40V, 100A, 150Deg C, 69W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts 40 volts
PD 2500 to 69000 milliwatts 69 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-TDSON-8 8-PowerTDFN Tape & Reel (TR) TO-3 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data