Infineon Technologies AG 20V 100A MOSFET Transistor BSC019N02KSG

Description
MOSFET N-CH 20V 100A TDSON-8 Product overview: BSC019N02KSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC019N02KSG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 100A TDSON-8 Product overview: BSC019N02KSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC019N02KSG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 100A MOSFET Transistor
285-BSC019N02KSG
20V 100A MOSFET Transistor 285-BSC019N02KSG
MOSFET N-CH 20V 100A TDSON-8 Product overview: BSC019N02KSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC019N02KSG can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 100A TDSON-8 Product overview: BSC019N02KSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC019N02KSG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC019N02KSG - 090387-BSC019N02KSG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC019N02KSG
090387-BSC019N02KSG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC019N02KSG 090387-BSC019N02KSG
Manufacturer: Infineon Technologies Win Source Part Number: 090387-BSC019N02KSG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 30A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.2V @ 350μA Max Gate Charge: 85nC @ 4.5V Max Input Capacitance: 13000pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.95 mOhm @ 50A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 090387-BSC019N02KSG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 30A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.2V @ 350μA
Max Gate Charge: 85nC @ 4.5V
Max Input Capacitance: 13000pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.95 mOhm @ 50A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSC019N02KSG 090387-BSC019N02KSG
Product Name 20V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC019N02KSG
Polarity N-Channel N-Channel; N-Channel
PD 2800 milliwatts 2800 to 104000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

60V 0.3A MOSFET Transistor - 289-2N7002DWH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324651-BUK7Y08-40B,115 - Win Source Electronics
Specs
Polarity N-Channel
PD 105000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
Advanced Linear Devices, Inc.
View Details
CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16408Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
6 suppliers