BFS17P is an NPN silicon RF transistor for broadband amplifiers, mixers, and oscillators up to 1 GHz. It is packaged in SOT23 with a maximum collector-emitter voltage of 15 V, collector current of 25 mA, and total power dissipation of 280 mW. The transition frequency is 1.4 GHz, noise figure is 3.5 dB, and third-order output intercept point is 21.5 dBm. The device is RoHS compliant and ESD sensitive.
RF Bipolar Transistors NPN Silicon RF TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFS 17P E6327 |
| Product Name | RF Bipolar Transistors |