Infineon Technologies AG Bipolar Transistor BFS460L6E6327

Description
TRANSISTOR RF TWIN NPN TSLP-6 Product overview: BFS460L6E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS460L6E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR RF TWIN NPN TSLP-6 Product overview: BFS460L6E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS460L6E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
283-BFS460L6E6327
Bipolar Transistor 283-BFS460L6E6327
TRANSISTOR RF TWIN NPN TSLP-6 Product overview: BFS460L6E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS460L6E6327 can be used for catalog matching and distributor lookup.

TRANSISTOR RF TWIN NPN TSLP-6 Product overview: BFS460L6E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS460L6E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFS460L6E6327 - 201184-BFS460L6E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFS460L6E6327
201184-BFS460L6E6327
TRANSISTORS - RF Transistors (BJT) - BFS460L6E6327 201184-BFS460L6E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201184-BFS460L6E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB to 14.5dB Frequency - Transition: 22GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.1dB to 1.4dB @ 1.8GHz to 3GHz Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-6 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.8V Typical Gain (hFE) (Min): 90 @ 20mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 201184-BFS460L6E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10dB to 14.5dB
Frequency - Transition: 22GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.1dB to 1.4dB @ 1.8GHz to 3GHz
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-6
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.8V
Typical Gain (hFE) (Min): 90 @ 20mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-BFS460L6E6327 201184-BFS460L6E6327
Product Name Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFS460L6E6327
Polarity NPN NPN; 2 NPN (Dual)
Package Type Reel - TR SOT3; PG-TSLP-6
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data