Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5412K E6327 BG5412K E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 752353-BG5412K E6327 Manufacturer Homepage: www.infineon.com Reference case: SOT-363 Reference Date Code: 0939+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 752353-BG5412K E6327 Manufacturer Homepage: www.infineon.com Reference case: SOT-363 Reference Date Code: 0939+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5412K E6327 - 752353-BG5412K E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5412K E6327
752353-BG5412K E6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5412K E6327 752353-BG5412K E6327
Manufacturer: Infineon Technologies Win Source Part Number: 752353-BG5412K E6327 Manufacturer Homepage: www.infineon.com Reference case: SOT-363 Reference Date Code: 0939+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 752353-BG5412K E6327
Manufacturer Homepage: www.infineon.com
Reference case: SOT-363
Reference Date Code: 0939+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-BG5412K E6327
MOSFET Transistor 285-BG5412K E6327
Product overview: BG5412K E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG5412K E6327 can be used for catalog matching and distributor lookup.

Product overview: BG5412K E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG5412K E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 752353-BG5412K E6327 285-BG5412K E6327
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5412K E6327 MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
6 suppliers
 - 2EDL8023GXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VDSON-8
Packing Method Tape Reel; Tape & Reel
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114913PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers