Infineon Technologies AG N-Channel Power MOSFET BSC030N08NS5

Description
OptiMOS™ 5 power MOSFET 80V for telecom applications OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can also be utilized in other industrial applications such as solar, low voltage drives and adapter. Within seven different packages, the OptiMOS™ 5 80 V MOSFETs offer the industry’s lowest RDS(on). Additionally, compared to the previous generation, OptiMOS™ 5 80 V has an RDS(on) reduction of up to 43%. Summary of Features Optimized for synchronous rectification Ideal for high switching frequency Output capacitance reduction of up to 44 % RDS(on) reduction of up to 43 % from previous generation Benefits Highest system efficiency Reduced switching and conduction losses Less paralleling required Increased power density Low voltage overshoot Potential Applications Telecom Server Solar Low voltage drives Adapter Applications 48 V intermediate bus converter (IBC) Mobile devices and smartphones Multicopters and drones Telecommunication infrastructure Designers who used this product also designed with 1ED44173N01B | Gate driver ICs 1EDI60N12AF | Gate driver ICs IRS21271S | Gate driver ICs 2EDN7534B | Gate driver ICs BSC320N20NS3 G | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC110N15NS5 | N-Channel Power MOSFET SN7002W | Small signal/small power MOSFET BSZ900N15NS3 G | N-Channel Power MOSFET 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPW60R037CM8 | 600 V CoolMOS™ 8 BSC035N10NS5 | N-Channel Power MOSFET IMZA65R057M1H | Silicon Carbide MOSFET Discretes IPL60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes 2EDN7524R | Gate driver ICs ICE3AR2280JZ | CoolSET™ Fixed Frequency BAS70-05W | Schottky Diodes IMZA65R072M1H | Silicon Carbide MOSFET Discretes 1ED44173N01B | Gate driver ICs 1EDI60N12AF | Gate driver ICs IRS21271S | Gate driver ICs 2EDN7534B | Gate driver ICs BSC320N20NS3 G | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC110N15NS5 | N-Channel Power MOSFET 1 2 3 4 5
Request a Quote
Description
OptiMOS™ 5 power MOSFET 80V for telecom applications OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can also be utilized in other industrial applications such as solar, low voltage drives and adapter. Within seven different packages, the OptiMOS™ 5 80 V MOSFETs offer the industry’s lowest RDS(on). Additionally, compared to the previous generation, OptiMOS™ 5 80 V has an RDS(on) reduction of up to 43%. Summary of Features Optimized for synchronous rectification Ideal for high switching frequency Output capacitance reduction of up to 44 % RDS(on) reduction of up to 43 % from previous generation Benefits Highest system efficiency Reduced switching and conduction losses Less paralleling required Increased power density Low voltage overshoot Potential Applications Telecom Server Solar Low voltage drives Adapter Applications 48 V intermediate bus converter (IBC) Mobile devices and smartphones Multicopters and drones Telecommunication infrastructure Designers who used this product also designed with 1ED44173N01B | Gate driver ICs 1EDI60N12AF | Gate driver ICs IRS21271S | Gate driver ICs 2EDN7534B | Gate driver ICs BSC320N20NS3 G | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC110N15NS5 | N-Channel Power MOSFET SN7002W | Small signal/small power MOSFET BSZ900N15NS3 G | N-Channel Power MOSFET 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPW60R037CM8 | 600 V CoolMOS™ 8 BSC035N10NS5 | N-Channel Power MOSFET IMZA65R057M1H | Silicon Carbide MOSFET Discretes IPL60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes 2EDN7524R | Gate driver ICs ICE3AR2280JZ | CoolSET™ Fixed Frequency BAS70-05W | Schottky Diodes IMZA65R072M1H | Silicon Carbide MOSFET Discretes 1ED44173N01B | Gate driver ICs 1EDI60N12AF | Gate driver ICs IRS21271S | Gate driver ICs 2EDN7534B | Gate driver ICs BSC320N20NS3 G | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC110N15NS5 | N-Channel Power MOSFET 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BSC030N08NS5 is an N-channel MOSFET designed for high-performance synchronous rectification in SMPS applications. It is packaged in a PG-TDSON-8 case. The device has a drain-source breakdown voltage of 80 V, a maximum on-state resistance of 3.0 mΩ at V_GS = 10 V and I_D = 50 A, a continuous drain current rating of 100 A at T_C = 100 °C, and a peak pulsed drain current of 644 A. It supports 250 mJ of single-pulse avalanche energy. The total gate charge is 61 to 76 nC, and the output charge is 73 to 97 nC. It is RoHS compliant and meets IEC 61249-2-21 halogen-free standards, with an operating temperature range of -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

BSC030N08NS5 is an N-channel MOSFET designed for high-performance synchronous rectification in SMPS applications. It is packaged in a PG-TDSON-8 case. The device has a drain-source breakdown voltage of 80 V, a maximum on-state resistance of 3.0 mΩ at V_GS = 10 V and I_D = 50 A, a continuous drain current rating of 100 A at T_C = 100 °C, and a peak pulsed drain current of 644 A. It supports 250 mJ of single-pulse avalanche energy. The total gate charge is 61 to 76 nC, and the output charge is 73 to 97 nC. It is RoHS compliant and meets IEC 61249-2-21 halogen-free standards, with an operating temperature range of -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSC030N08NS5 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSC030N08NS5
N-Channel Power MOSFET BSC030N08NS5
OptiMOS™ 5 power MOSFET 80V for telecom applications OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can also be utilized in other industrial applications such as solar, low voltage drives and adapter. Within seven different packages, the OptiMOS™ 5 80 V MOSFETs offer the industry’s lowest RDS(on). Additionally, compared to the previous generation, OptiMOS™ 5 80 V has an RDS(on) reduction of up to 43%. Summary of Features Optimized for synchronous rectification Ideal for high switching frequency Output capacitance reduction of up to 44 % RDS(on) reduction of up to 43 % from previous generation Benefits Highest system efficiency Reduced switching and conduction losses Less paralleling required Increased power density Low voltage overshoot Potential Applications Telecom Server Solar Low voltage drives Adapter Applications 48 V intermediate bus converter (IBC) Mobile devices and smartphones Multicopters and drones Telecommunication infrastructure Designers who used this product also designed with 1ED44173N01B | Gate driver ICs 1EDI60N12AF | Gate driver ICs IRS21271S | Gate driver ICs 2EDN7534B | Gate driver ICs BSC320N20NS3 G | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC110N15NS5 | N-Channel Power MOSFET SN7002W | Small signal/small power MOSFET BSZ900N15NS3 G | N-Channel Power MOSFET 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPW60R037CM8 | 600 V CoolMOS™ 8 BSC035N10NS5 | N-Channel Power MOSFET IMZA65R057M1H | Silicon Carbide MOSFET Discretes IPL60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes 2EDN7524R | Gate driver ICs ICE3AR2280JZ | CoolSET™ Fixed Frequency BAS70-05W | Schottky Diodes IMZA65R072M1H | Silicon Carbide MOSFET Discretes 1ED44173N01B | Gate driver ICs 1EDI60N12AF | Gate driver ICs IRS21271S | Gate driver ICs 2EDN7534B | Gate driver ICs BSC320N20NS3 G | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC110N15NS5 | N-Channel Power MOSFET 1 2 3 4 5

OptiMOS™ 5 power MOSFET 80V for telecom applications

OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can also be utilized in other industrial applications such as solar, low voltage drives and adapter. Within seven different packages, the OptiMOS™ 5 80 V MOSFETs offer the industry’s lowest RDS(on). Additionally, compared to the previous generation, OptiMOS™ 5 80 V has an RDS(on) reduction of up to 43%.


Summary of Features

  • Optimized for synchronous rectification
  • Ideal for high switching frequency
  • Output capacitance reduction of up to 44 %
  • RDS(on) reduction of up to 43 % from previous generation

Benefits

  • Highest system efficiency
  • Reduced switching and conduction losses
  • Less paralleling required
  • Increased power density
  • Low voltage overshoot

Potential Applications

  • Telecom
  • Server
  • Solar
  • Low voltage drives
  • Adapter

Applications

  • 48 V intermediate bus converter (IBC)
  • Mobile devices and smartphones
  • Multicopters and drones
  • Telecommunication infrastructure

Designers who used this product also designed with


  • 1ED44173N01B |
    Gate driver ICs
  • 1EDI60N12AF |
    Gate driver ICs
  • IRS21271S |
    Gate driver ICs
  • 2EDN7534B |
    Gate driver ICs
  • BSC320N20NS3 G |
    N-Channel Power MOSFET
  • IPT60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ900N20NS3 G |
    N-Channel Power MOSFET
  • BSC110N15NS5 |
    N-Channel Power MOSFET
  • SN7002W |
    Small signal/small power MOSFET
  • BSZ900N15NS3 G |
    N-Channel Power MOSFET
  • 6EDL7141 |
    MOTIX™ | Battery Supplied BLDC Motor Controller ICs
  • IPW60R037CM8 |
    600 V CoolMOS™ 8
  • BSC035N10NS5 |
    N-Channel Power MOSFET
  • IMZA65R057M1H |
    Silicon Carbide MOSFET Discretes
  • IPL60R075CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDH10G65C6 |
    CoolSiC™ Schottky Diodes
  • 2EDN7524R |
    Gate driver ICs
  • ICE3AR2280JZ |
    CoolSET™ Fixed Frequency
  • BAS70-05W |
    Schottky Diodes
  • IMZA65R072M1H |
    Silicon Carbide MOSFET Discretes
  • 1ED44173N01B |
    Gate driver ICs
  • 1EDI60N12AF |
    Gate driver ICs
  • IRS21271S |
    Gate driver ICs
  • 2EDN7534B |
    Gate driver ICs
  • BSC320N20NS3 G |
    N-Channel Power MOSFET
  • IPT60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ900N20NS3 G |
    N-Channel Power MOSFET
  • BSC110N15NS5 |
    N-Channel Power MOSFET

1
2
3
4
5

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030N08NS5 - 201382-BSC030N08NS5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030N08NS5
201382-BSC030N08NS5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030N08NS5 201382-BSC030N08NS5
Manufacturer: Infineon Technologies Win Source Part Number: 201382-BSC030N08NS5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 139W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 3.8V @ 95μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 5600pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): FDMS86350; BSC026N08NS5ATMA1; BSC030N08NS5ATMA1; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 201382-BSC030N08NS5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 139W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 3.8V @ 95μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 5600pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): FDMS86350; BSC026N08NS5ATMA1; BSC030N08NS5ATMA1;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
80V 100A MOSFET Transistor
285-BSC030N08NS5
80V 100A MOSFET Transistor 285-BSC030N08NS5
MOSFET N-CH 80V 100A 8TDSON Product overview: BSC030N08NS5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC030N08NS5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 100A 8TDSON Product overview: BSC030N08NS5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC030N08NS5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSC030N08NS5
Triode/MOS Tube/Transistor >> MOSFETs BSC030N08NS5
80V 100A 3mΩ@10V,50A 2.5W 3.8V@95uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS

80V 100A 3mΩ@10V,50A 2.5W 3.8V@95uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC030N08NS5 201382-BSC030N08NS5 285-BSC030N08NS5 BSC030N08NS5
Product Name N-Channel Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030N08NS5 80V 100A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N N-Channel; N-Channel N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0030 ohms 0.0030 ohms
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type PG-TDSON-8 SOT3; PG-TDSON-8 Reel - TR
Unlock Full Specs
to access all available technical data