Infineon Technologies AG Single FETs, MOSFETs BSC022N03S

Description
N-Channel 30V 28A (Ta), 100A (Tc) 2.8W (Ta), 104W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet
Description
N-Channel 30V 28A (Ta), 100A (Tc) 2.8W (Ta), 104W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC022N03S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC022N03S-ND
Single FETs, MOSFETs BSC022N03S-ND
N-Channel 30V 28A (Ta), 100A (Tc) 2.8W (Ta), 104W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 30V 28A (Ta), 100A (Tc) 2.8W (Ta), 104W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC022N03S - 1154665-BSC022N03S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC022N03S
1154665-BSC022N03S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC022N03S 1154665-BSC022N03S
Manufacturer: Infineon Technologies Win Source Part Number: 1154665-BSC022N03S Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): NTMFS4833NT3G; BSC022N03SGXT; BSC022N03S G; BSC022N03S; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1154665-BSC022N03S
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): NTMFS4833NT3G; BSC022N03SGXT; BSC022N03S G; BSC022N03S;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
30V 28A 100A MOSFET Transistor
278-BSC022N03S
30V 28A 100A MOSFET Transistor 278-BSC022N03S
MOSFET N-CH 30V 28A/100A TDSON Product overview: BSC022N03S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC022N03S can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 28A/100A TDSON Product overview: BSC022N03S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC022N03S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 30V 50A TDSON-8 - 376-BSC022N03S - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 50A TDSON-8
376-BSC022N03S
MOSFET N-CH 30V 50A TDSON-8 376-BSC022N03S
MOSFET N-CH 30V 50A TDSON-8

MOSFET N-CH 30V 50A TDSON-8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC022N03S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC022N03S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC022N03S
MOSFET N-CH 30V 28A/100A TDSON

MOSFET N-CH 30V 28A/100A TDSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSC022N03S-ND 1154665-BSC022N03S 278-BSC022N03S 376-BSC022N03S BSC022N03S
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC022N03S 30V 28A 100A MOSFET Transistor MOSFET N-CH 30V 50A TDSON-8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type 8-PowerTDFN SOT3 Tape & Reel (TR) 8-PowerTDFN
PD 2800 milliwatts 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data