Infineon Technologies AG Dual 8V MOSFET Transistor BG3230 E6327

Description
MOSFET N-CH DUAL 8V SOT-363 Product overview: BG3230 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG3230 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH DUAL 8V SOT-363 Product overview: BG3230 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG3230 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 8V MOSFET Transistor
285-BG3230 E6327
Dual 8V MOSFET Transistor 285-BG3230 E6327
MOSFET N-CH DUAL 8V SOT-363 Product overview: BG3230 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG3230 E6327 can be used for catalog matching and distributor lookup.

MOSFET N-CH DUAL 8V SOT-363 Product overview: BG3230 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG3230 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG3230 E6327 - 201197-BG3230 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG3230 E6327
201197-BG3230 E6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG3230 E6327 201197-BG3230 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201197-BG3230 E6327 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Gain: 24dB Transistor Polarity: 2 N-Channel (Dual) Voltage - Test: 5V Noise Figure: 1.3dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201197-BG3230 E6327
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 25mA
Frequency: 800MHz
Gain: 24dB
Transistor Polarity: 2 N-Channel (Dual)
Voltage - Test: 5V
Noise Figure: 1.3dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT363-6
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BG3230 E6327 201197-BG3230 E6327
Product Name Dual 8V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG3230 E6327
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers
MOSFETs - 7816701 - RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910023SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers