Infineon Technologies AG HiRel Silicon Bipolar Transistor BFY420 (ES)

Description
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For High Gain Low Noise Amplifiers For Oscillators up to 10 GHz Noise Figure F = 1.1 dB at 1.8 GHz Outstanding Gms = 21dB at 1.8 GHz Hermetically sealed microwave package Transition Frequency fT = 22 GHz SIEGET® 25-Line Infineon Technologies Grounded Emitter Transistor-25 GHz fT-Line Type Variant No. 02 ESA Space Qualified ESA/SCC Detail Spec. No.: 5611/008/01 B Applications Space applications
Request a Quote
Description
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For High Gain Low Noise Amplifiers For Oscillators up to 10 GHz Noise Figure F = 1.1 dB at 1.8 GHz Outstanding Gms = 21dB at 1.8 GHz Hermetically sealed microwave package Transition Frequency fT = 22 GHz SIEGET® 25-Line Infineon Technologies Grounded Emitter Transistor-25 GHz fT-Line Type Variant No. 02 ESA Space Qualified ESA/SCC Detail Spec. No.: 5611/008/01 B Applications Space applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BFY420(ES) is a hermetically sealed NPN silicon RF transistor for high-frequency applications up to 10 GHz, including oscillators and low-noise amplifiers, with a transition frequency of 22 GHz and a noise figure of 1.1 dB at 1.8 GHz. It is packaged in a Micro-X configuration, rated for a maximum collector-emitter voltage of 4.5 V, collector current of 35 mA, and total power dissipation of 160 mW at a case temperature of 129 °C. The device operates from -65 °C to 175 °C and is space qualified per ESCC Detail Specification No. 5611/008, with SIEGET 25-Line qualification. It is an electrostatic discharge sensitive device requiring proper handling precautions.

Datasheet Summary
Powered by GS/AI

BFY420(ES) is a hermetically sealed NPN silicon RF transistor for high-frequency applications up to 10 GHz, including oscillators and low-noise amplifiers, with a transition frequency of 22 GHz and a noise figure of 1.1 dB at 1.8 GHz. It is packaged in a Micro-X configuration, rated for a maximum collector-emitter voltage of 4.5 V, collector current of 35 mA, and total power dissipation of 160 mW at a case temperature of 129 °C. The device operates from -65 °C to 175 °C and is space qualified per ESCC Detail Specification No. 5611/008, with SIEGET 25-Line qualification. It is an electrostatic discharge sensitive device requiring proper handling precautions.

Suppliers

Company
Product
Description
Supplier Links
HiRel Silicon Bipolar Transistor - BFY420 (ES) - Infineon Technologies AG
Neubiberg, Germany
HiRel Silicon Bipolar Transistor
BFY420 (ES)
HiRel Silicon Bipolar Transistor BFY420 (ES)
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For High Gain Low Noise Amplifiers For Oscillators up to 10 GHz Noise Figure F = 1.1 dB at 1.8 GHz Outstanding Gms = 21dB at 1.8 GHz Hermetically sealed microwave package Transition Frequency fT = 22 GHz SIEGET® 25-Line Infineon Technologies Grounded Emitter Transistor-25 GHz fT-Line Type Variant No. 02 ESA Space Qualified ESA/SCC Detail Spec. No.: 5611/008/01 B Applications Space applications

HiRel Microwave Transistor


Summary of Features

  • HiRel Discrete and Microwave Semiconductor
  • For High Gain Low Noise Amplifiers
  • For Oscillators up to 10 GHz
  • Noise Figure F = 1.1 dB at 1.8 GHz
  • Outstanding Gms = 21dB at 1.8 GHz
  • Hermetically sealed microwave package
  • Transition Frequency fT = 22 GHz
  • SIEGET® 25-Line Infineon Technologies Grounded Emitter Transistor-25 GHz fT-Line
  • Type Variant No. 02

ESA Space Qualified ESA/SCC Detail Spec. No.: 5611/008/01 B


Applications

  • Space applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Bipolar RF Transistors
Product Number BFY420 (ES)
Product Name HiRel Silicon Bipolar Transistor
Package Type TO-263; P-TO263-5
Unlock Full Specs
to access all available technical data