Manufacturer: Infineon Technologies
Win Source Part Number: 104029-BSC010NE2LSI
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 38A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 4200pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.05 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH 25V 38A 8-Pin TDSON EP T/R Product overview: BSC010NE2LSI from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010NE2LSI can be used for catalog matching and distributor lookup.
MOSFET N-Ch 25V 100A TDSON-8 OptiMOS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 104029-BSC010NE2LSI | 278-BSC010NE2LSI | BSC010NE2LSI |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010NE2LSI | 25V 38A MOSFET Transistor | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 25 volts | 25 volts | |
| PD | 2500 to 96000 milliwatts | 96 milliwatts | |
| Package Type | SOT3; PG-TDSON-8 | Tape and Reel |