RF TRANS 2NPN 15V 1.4GHZ SOT363 Product overview: BFS17SH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.4GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1.4GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS17SH6327XTSA1
RF Transistor 2 NPN (Dual) 15V 25mA 1.4GHz 280mW Surface Mount PG-SOT363-6
Manufacturer: Infineon Technologies
Win Source Part Number: 108987-BFS17SH6327XT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.4GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 3dB to 5dB @ 800MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT363-6
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 40 @ 2mA, 1V
Maximum Power Dissipation: 280mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
RF TRANS 2NPN 15V 1.4GHZ SOT363
RF TRANS 2NPN 15V 1.4GHZ SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BFS17SH6327XTSA1 | BFS17SH6327XTSA1TR-ND | 108987-BFS17SH6327XTSA1 | BFS17SH6327XTSA1 | BFS17SH6327XTSA1 |
| Product Name | 15V 1.4GHZ Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - BFS17SH6327XTSA1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Package Type | Tape & Reel (TR) | 6-VSSOP, SC-88, SOT-363 | SOT3; PG-SOT363-6 | 6-VSSOP, SC-88, SOT-363 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 25 milliamps | 25 milliamps | |||
| VCEO | 15 volts | 15 volts | 15 volts | ||
| VCBO | 25 volts |