BSC026N04LS is an N-channel power MOSFET designed for high-performance switching mode power supplies, particularly synchronous rectification. It is packaged in a PG-TDSON-8 case, measuring 5.35 mm maximum length, 6.42 mm maximum width, and 1.20 mm maximum height. The device has a drain-source breakdown voltage of 40 V, a maximum on-state resistance of 2.6 mΩ at 10 V gate-source voltage, and a continuous drain current of 150 A at 25°C case temperature. It features avalanche energy capability of 50 mJ, a gate-source voltage range of ±20 V, and operates from -55°C to 150°C. The MOSFET is RoHS compliant, halogen-free according to IEC 61249-2-21, and qualified according to JEDEC standards J-STD-20 and JESD-22.
OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used for a broad range of industrial applications including motor control and fast switching DC-DC converter.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
Trans MOSFET N-CH 40V 23A 8-Pin TDSON EP T/R Product overview: BSC026N04LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC026N04LS can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSC026N04LS | 278-BSC026N04LS | BSC026N04LS | BSC026N04LS |
| Product Name | N-Channel Power MOSFET | 40V 23A MOSFET Transistor | Transistors | MOSFET |
| Polarity | N-Channel; N | N-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0026 ohms | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package Type | PG-TDSON-8 | Tape and Reel |