Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC059N04LSG BSC059N04LSG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 713821-BSC059N04LSG Manufacturer Homepage: www.infineon.com Reference case: TDSON-8 Reference Date Code: 14/15+ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 713821-BSC059N04LSG Manufacturer Homepage: www.infineon.com Reference case: TDSON-8 Reference Date Code: 14/15+ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC059N04LSG - 713821-BSC059N04LSG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC059N04LSG
713821-BSC059N04LSG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC059N04LSG 713821-BSC059N04LSG
Manufacturer: Infineon Technologies Win Source Part Number: 713821-BSC059N04LSG Manufacturer Homepage: www.infineon.com Reference case: TDSON-8 Reference Date Code: 14/15+ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 713821-BSC059N04LSG
Manufacturer Homepage: www.infineon.com
Reference case: TDSON-8
Reference Date Code: 14/15+
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
285-BSC059N04LSG
MOSFET Transistor 285-BSC059N04LSG
OptiMOS™3 Power-Transistor Product overview: BSC059N04LSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC059N04LSG can be used for catalog matching and distributor lookup.

OptiMOS™3 Power-Transistor Product overview: BSC059N04LSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC059N04LSG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 713821-BSC059N04LSG 285-BSC059N04LSG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC059N04LSG MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

55V 42A DPAK MOSFET Transistor - 278-AUIRFR48Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 91000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details