RF Transistor NPN 15V 25mA 1.4GHz 280mW Surface Mount PG-SOT323
RF TRANS NPN 15V 1.4GHZ SOT323-3
RF TRANS NPN 15V 1.4GHZ SOT323-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BFS17WE6327HTSA1TR-ND | BFS17WE6327HTSA1 | BFS17WE6327HTSA1 |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 15 volts | 15 volts | |
| Output Power | 0.2800 watts | 0.2800 watts |