Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG3230 BG3230

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201196-BG3230 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Gain: 24dB Transistor Polarity: 2 N-Channel (Dual) Voltage - Test: 5V Noise Figure: 1.3dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201196-BG3230 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Gain: 24dB Transistor Polarity: 2 N-Channel (Dual) Voltage - Test: 5V Noise Figure: 1.3dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG3230 - 201196-BG3230 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG3230
201196-BG3230
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG3230 201196-BG3230
Manufacturer: Infineon Technologies Win Source Part Number: 201196-BG3230 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Gain: 24dB Transistor Polarity: 2 N-Channel (Dual) Voltage - Test: 5V Noise Figure: 1.3dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201196-BG3230
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 25mA
Frequency: 800MHz
Gain: 24dB
Transistor Polarity: 2 N-Channel (Dual)
Voltage - Test: 5V
Noise Figure: 1.3dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT363-6
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 8V MOSFET Transistor
285-BG3230
Dual 8V MOSFET Transistor 285-BG3230
MOSFET N-CH DUAL 8V SOT-363 Product overview: BG3230 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG3230 can be used for catalog matching and distributor lookup.

MOSFET N-CH DUAL 8V SOT-363 Product overview: BG3230 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG3230 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 201196-BG3230 285-BG3230
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG3230 Dual 8V MOSFET Transistor
Polarity N-Channel; 2 N-Channel (Dual) N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - 2N7002NXBKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 270000 milliamps
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R016M2H - AIMDQ75R016M2H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
MOSFETs - 1658362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details