Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSA223SP BSA223SP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 118133-BSA223SP Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SC-75 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 390mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 1.5μA Max Gate Charge: 0.62nC @ 4.5V Max Input Capacitance: 56pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 390mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 118133-BSA223SP Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SC-75 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 390mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 1.5μA Max Gate Charge: 0.62nC @ 4.5V Max Input Capacitance: 56pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 390mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSA223SP - 118133-BSA223SP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSA223SP
118133-BSA223SP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSA223SP 118133-BSA223SP
Manufacturer: Infineon Technologies Win Source Part Number: 118133-BSA223SP Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SC-75 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 390mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 1.5μA Max Gate Charge: 0.62nC @ 4.5V Max Input Capacitance: 56pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 390mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 118133-BSA223SP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 250mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SC-75
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 390mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 1.5μA
Max Gate Charge: 0.62nC @ 4.5V
Max Input Capacitance: 56pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 390mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 390MA MOSFET Transistor
278-BSA223SP
20V 390MA MOSFET Transistor 278-BSA223SP
MOSFET P-CH 20V 390MA SC75 Product overview: BSA223SP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 390MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 390MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSA223SP can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 390MA SC75 Product overview: BSA223SP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 390MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 390MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSA223SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSA223SPINTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSA223SPINTR-ND
Single FETs, MOSFETs BSA223SPINTR-ND
P-Channel 20V 390mA (Ta) 250mW (Ta) Surface Mount PG-SC-75

P-Channel 20V 390mA (Ta) 250mW (Ta) Surface Mount PG-SC-75

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSA223SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSA223SP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSA223SP
MOSFET P-CH 20V 390MA SC75

MOSFET P-CH 20V 390MA SC75

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 118133-BSA223SP 278-BSA223SP BSA223SPINTR-ND BSA223SP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSA223SP 20V 390MA MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts
PD 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data