Manufacturer: Infineon Technologies
Win Source Part Number: 099053-BSC050N03MSGA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 3600pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): AOL1424; BSC050N03LSGXT; BSC050N03MS G;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
MOSFET N-CH 30V 16A/80A TDSON Product overview: BSC050N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC050N03MSGATMA
N-Channel 30V 16A (Ta), 80A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount PG-TDSON-8-5
MOSFET N-CH 30V 16A/80A TDSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 099053-BSC050N03MSGATMA1 | 278-BSC050N03MSGATMA1 | BSC050N03MSGATMA1TR-ND | BSC050N03MSGATMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC050N03MSGATMA1 | 30V 16A 80A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 2500 to 50000 milliwatts | 2500 milliwatts |