Infineon Technologies AG 6V Bipolar Transistor BFS380L6

Description
TRANSISTOR GP BJT NPN 6V TSLP-6 Product overview: BFS380L6 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS380L6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR GP BJT NPN 6V TSLP-6 Product overview: BFS380L6 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS380L6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V Bipolar Transistor
283-BFS380L6
6V Bipolar Transistor 283-BFS380L6
TRANSISTOR GP BJT NPN 6V TSLP-6 Product overview: BFS380L6 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS380L6 can be used for catalog matching and distributor lookup.

TRANSISTOR GP BJT NPN 6V TSLP-6 Product overview: BFS380L6 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS380L6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFS380L6 - 201183-BFS380L6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFS380L6
201183-BFS380L6
TRANSISTORS - RF Transistors (BJT) - BFS380L6 201183-BFS380L6
Manufacturer: Infineon Technologies Win Source Part Number: 201183-BFS380L6 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 8dB to 12dB Frequency - Transition: 14GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.3dB to 1.9dB @ 1.8GHz to 3GHz Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-6 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 9V Typical Gain (hFE) (Min): 60 @ 40mA, 3V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201183-BFS380L6
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 8dB to 12dB
Frequency - Transition: 14GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.3dB to 1.9dB @ 1.8GHz to 3GHz
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-6
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 9V
Typical Gain (hFE) (Min): 60 @ 40mA, 3V
Maximum Power Dissipation: 380mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFS380L6 201183-BFS380L6
Product Name 6V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFS380L6
Polarity NPN 2 NPN (Dual); NPN
Package Type Reel - TR SOT3; PG-TSLP-6
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 1.3 dB 1.3 dB
PD 380 milliwatts 380 milliwatts
Unlock Full Specs
to access all available technical data