OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
Optimized technology for DC-DC converters
Excellent gate charge x R DS(ON) product (FOM)
Superior thermal resistance
Dual sided cooling
Low parasitic inductance
Low profile (<0,7mm)
N-channel, normal level
100% avalanche tested
Pb-free plating; RoHS compliant
Potential Applications
Solar
Consumer
Telecom
Server
PC power
DC-DC
AC-DC
Adapter
SMPS
LED
Motor control
Applications
48 V intermediate bus converter (IBC)
DIN rail power supplies
Telecommunication infrastructure
Uninterruptible power supplies (UPS)
Wireless Communication
Designers who used this product also designed with
1EDN7550B | Gate driver ICs
IRS4427S | Gate driver ICs
2EDL8033G4B | Gate driver ICs
2EDN7534B | Gate driver ICs
TDA21462 | Integrated Smart Power Stages
BSS138N | Small signal/small power MOSFET
BSC040N10NS5 | N-Channel Power MOSFET
IPB039N10N3 G | N-Channel Power MOSFET
BSC093N15NS5 | N-Channel Power MOSFET
IPB017N10N5LF | N-Channel Power MOSFET
BSC110N15NS5 | N-Channel Power MOSFET
BAS40-06W | Schottky Diodes
1EDI60N12AF | Gate driver ICs
2ED2110S06M | Gate driver ICs
6ED2742S01Q | Gate driver ICs
IRS10752L | Gate driver ICs
1EDN7550B | Gate driver ICs
IRS4427S | Gate driver ICs
2EDL8033G4B | Gate driver ICs
2EDN7534B | Gate driver ICs
TDA21462 | Integrated Smart Power Stages
BSS138N | Small signal/small power MOSFET
BSC040N10NS5 | N-Channel Power MOSFET
IPB039N10N3 G | N-Channel Power MOSFET
1 2 3 4
OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
- Optimized technology for DC-DC converters
- Excellent gate charge x R DS(ON) product (FOM)
- Superior thermal resistance
- Dual sided cooling
- Low parasitic inductance
- Low profile (<0,7mm)
- N-channel, normal level
- 100% avalanche tested
- Pb-free plating; RoHS compliant
Potential Applications
- Solar
- Consumer
- Telecom
- Server
- PC power
- DC-DC
- AC-DC
- Adapter
- SMPS
- LED
- Motor control
Applications
- 48 V intermediate bus converter (IBC)
- DIN rail power supplies
- Telecommunication infrastructure
- Uninterruptible power supplies (UPS)
- Wireless Communication
Designers who used this product also designed with
- 1EDN7550B |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- 2EDL8033G4B |
Gate driver ICs
- 2EDN7534B |
Gate driver ICs
- TDA21462 |
Integrated Smart Power Stages
- BSS138N |
Small signal/small power MOSFET
- BSC040N10NS5 |
N-Channel Power MOSFET
- IPB039N10N3 G |
N-Channel Power MOSFET
- BSC093N15NS5 |
N-Channel Power MOSFET
- IPB017N10N5LF |
N-Channel Power MOSFET
- BSC110N15NS5 |
N-Channel Power MOSFET
- BAS40-06W |
Schottky Diodes
- 1EDI60N12AF |
Gate driver ICs
- 2ED2110S06M |
Gate driver ICs
- 6ED2742S01Q |
Gate driver ICs
- IRS10752L |
Gate driver ICs
- 1EDN7550B |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- 2EDL8033G4B |
Gate driver ICs
- 2EDN7534B |
Gate driver ICs
- TDA21462 |
Integrated Smart Power Stages
- BSS138N |
Small signal/small power MOSFET
- BSC040N10NS5 |
N-Channel Power MOSFET
- IPB039N10N3 G |
N-Channel Power MOSFET
1
2
3
4