Manufacturer: Infineon Technologies
Win Source Part Number: 737443-BSC030N04NS G
Manufacturer Homepage: www.infineon.com
Reference case: PG-TDSON-8
Reference Date Code: 1449
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 Product overview: BSC030N04NS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC030N04NS G can be used for catalog matching and distributor lookup.
MOSFET N-Ch 40V 100A TDSON-8 OptiMOS 3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 737443-BSC030N04NS G | 2088-BSC030N04NS G | BSC030N04NS G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030N04NS G | 40V 100A MOSFET Transistor | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||
| Transconductance | 0.0460 kS |