Manufacturer: Infineon Technologies
Win Source Part Number: 864633-BSC0302LSATMA
Series: OptiMOS™ 2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 120 V 12A (Ta), 99A (Tc) 156W (Tc) Surface Mount PG-TDSON-8-7
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Family Name: BSC0302
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
HTSUS: 8541.29.0095
Other Part Number: SP004486450, 448-BSC0302LSATMA1DK
N-Channel 120V 12A (Ta), 99A (Tc) 156W (Tc) Surface Mount PG-TDSON-8-7
N-Channel 120V 12A (Ta), 99A (Tc) 156W (Tc) Surface Mount PG-TDSON-8-7
MOSFET N-CH 120V 12A/99A TDSON
MOSFET N-CH 120V 12A/99A TDSON
MOSFET, N-CH, 120V, 99A, PG-TDSON ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 864633-BSC0302LSATMA1 | 448-BSC0302LSATMA1CT-ND | BSC0302LSATMA1 | BSC0302LSATMA1 | 78AH7104 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0302LSATMA1 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 120V, 99A, Pg-Tdson Rohs Compliant Infineon |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; PG-TDSON-8-7 | 8-PowerTDFN | 8-PowerTDFN | Surface Mount | TO-3 |
| Transistor Technology / Material | MOSFET (Metal Oxide) |