Infineon Technologies AG Dual 8V 25MA MOSFET Transistor BG3430R E6327

Description
MOSFET N-CH DUAL 8V 25MA SOT-363 Product overview: BG3430R E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG3430R E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH DUAL 8V 25MA SOT-363 Product overview: BG3430R E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG3430R E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 8V 25MA MOSFET Transistor
285-BG3430R E6327
Dual 8V 25MA MOSFET Transistor 285-BG3430R E6327
MOSFET N-CH DUAL 8V 25MA SOT-363 Product overview: BG3430R E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG3430R E6327 can be used for catalog matching and distributor lookup.

MOSFET N-CH DUAL 8V 25MA SOT-363 Product overview: BG3430R E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG3430R E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG3430R E6327 - 79269-BG3430R E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG3430R E6327
79269-BG3430R E6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG3430R E6327 79269-BG3430R E6327
Manufacturer: Infineon Technologies Win Source Part Number: 79269-BG3430R E6327 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Current - Test: 14mA Gain: 25dB Transistor Polarity: 2 N-Channel (Dual) Voltage - Test: 5V Noise Figure: 1.3dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 79269-BG3430R E6327
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 25mA
Frequency: 800MHz
Current - Test: 14mA
Gain: 25dB
Transistor Polarity: 2 N-Channel (Dual)
Voltage - Test: 5V
Noise Figure: 1.3dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT363-6
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BG3430R E6327 79269-BG3430R E6327
Product Name Dual 8V 25MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG3430R E6327
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data