OptiMOS3 Power-Transistor Product overview: BSC035N04LSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC035N04LSG can be used for catalog matching and distributor lookup.
MOSFET N-Ch 21A 40V OptiMOS3 TDSON8EP
MOSFET N-Ch 21A 40V OptiMOS3 TDSON8EP
MOSFET N-Ch 21A 40V OptiMOS3 TDSON8EP
Manufacturer: Infineon Technologies
Win Source Part Number: 722744-BSC035N04LSG
Family Name: BSC035N04LS
Manufacturer Homepage: www.infineon.com
Reference case: TDSON-8
Reference Date Code: 1437MY
Alternative Parts (Cross-Reference): TSM033NA04LCR RLG; STLD125N4F6AG; STL120N4F6AG;
Introduction Date: December 05, 2007
ECCN: EAR99
Country of Origin: Austria, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-BSC035N04LSG | 8259152P | 8259152 | 722744-BSC035N04LSG |
| Product Name | MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC035N04LSG |
| Package Type | TDSON | Tdson | SOT3 |