Win Source Part Number: 1049660-BSC011N03LST
Category: Discrete Semiconductor Products>Transistors
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 39A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 1.1mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3W (Ta), 115W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TDSON-8 FL
Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 6300 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: BSC011N03LSTATMA1-ND
Base Product Number: BSC011
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 30V 39A (Ta), 100A (Tc) 3W (Ta), 115W (Tc) Surface Mount PG-TDSON-8 FL
N-Channel 30V 39A (Ta), 100A (Tc) 3W (Ta), 115W (Tc) Surface Mount PG-TDSON-8 FL
MOSFET N-CH 30V 39A/100A TDSON Product overview: BSC011N03LSTATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 39A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 39A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC011N03LSTATMA
MOSFET, N-CH, 30V, 100A, 115W, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0009ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes
MOSFET DIFFERENTIATED MOSFETS
MOSFET N-CH 30V 39A/100A TDSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1049660-BSC011N03LSTATMA1 | BSC011N03LSTATMA1TR-ND | 278-BSC011N03LSTATMA1 | 93AC6980 | BSC011N03LSTATMA1 | BSC011N03LSTATMA1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 30V 39A 100A MOSFET Transistor | Mosfet, N-Ch, 30V, 100A, 115W, Tdson; Transistor Polarity Infineon | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| PD | 3000 to 115000 milliwatts | 96 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3 | 8-PowerTDFN | Tape & Reel (TR) | TO-3 | 8-PowerTDFN | |
| MOSFET Operating Mode | Enhancement |