Manufacturer: Infineon Technologies
Win Source Part Number: 82819-BSB019N03LXG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MG-WDSON-2, CanPAK M
Dimension: 3-WDSON
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 32A (Ta), 174A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 8400pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 174A 2WDSON Product overview: BSB019N03LXG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 174A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 174A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSB019N03LXG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 82819-BSB019N03LXG | 285-BSB019N03LXG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB019N03LXG | 30V 174A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 30 volts | |
| PD | 2800 to 89000 milliwatts | 2800 milliwatts |