Infineon Technologies AG Bipolar RF Transistors BGB 540 E6327

Description
RF Transistor NPN 3.5V 30mA 120mW Surface Mount PG-SOT343-4
Request a Quote
Description
RF Transistor NPN 3.5V 30mA 120mW Surface Mount PG-SOT343-4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BGB540 is an active biased RF transistor in a SOT343 package designed for high-gain, low-noise amplifier applications in wireless communications, including cellular phones and SAT-TV. It features a maximum collector-emitter voltage of 4.5 V, maximum collector current of 80 mA, and total power dissipation of 250 mW at ambient temperatures below 75°C. The device provides 18 dB power gain at 1.8 GHz with a noise figure as low as 1.15 dB at 0.9 GHz. It operates on supply voltages from 1.4 to 4.3 V and has an open-collector output with bias current controllable via an external resistor. The junction temperature rating is 150°C, and the package conforms to DIN 6784. The part meets AEC-Q200 qualification and RoHS standards. Thermal resistance from junction to solder point is 300 K/W.

Datasheet Summary
Powered by GS/AI

BGB540 is an active biased RF transistor in a SOT343 package designed for high-gain, low-noise amplifier applications in wireless communications, including cellular phones and SAT-TV. It features a maximum collector-emitter voltage of 4.5 V, maximum collector current of 80 mA, and total power dissipation of 250 mW at ambient temperatures below 75°C. The device provides 18 dB power gain at 1.8 GHz with a noise figure as low as 1.15 dB at 0.9 GHz. It operates on supply voltages from 1.4 to 4.3 V and has an open-collector output with bias current controllable via an external resistor. The junction temperature rating is 150°C, and the package conforms to DIN 6784. The part meets AEC-Q200 qualification and RoHS standards. Thermal resistance from junction to solder point is 300 K/W.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BGB540E6327-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BGB540E6327-ND
Bipolar RF Transistors BGB540E6327-ND
RF Transistor NPN 3.5V 30mA 120mW Surface Mount PG-SOT343-4

RF Transistor NPN 3.5V 30mA 120mW Surface Mount PG-SOT343-4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number BGB540E6327-ND
Product Name Bipolar RF Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-QPD1026L-ND - DigiKey
Specs
Package Type NI-1230
View Details
CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers