Infineon Technologies AG Single FETs, MOSFETs BSC010NE2LSIATMA1

Description
N-Channel 25V 38A (Ta), 100A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount PG-TDSON-8-7
Request a Quote Datasheet
Description
N-Channel 25V 38A (Ta), 100A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount PG-TDSON-8-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC010NE2LSIATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC010NE2LSIATMA1TR-ND
Single FETs, MOSFETs BSC010NE2LSIATMA1TR-ND
N-Channel 25V 38A (Ta), 100A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 25V 38A (Ta), 100A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC010NE2LSIATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC010NE2LSIATMA1DKR-ND
Single FETs, MOSFETs BSC010NE2LSIATMA1DKR-ND
N-Channel 25V 38A (Ta), 100A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 25V 38A (Ta), 100A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC010NE2LSIATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC010NE2LSIATMA1CT-ND
Single FETs, MOSFETs BSC010NE2LSIATMA1CT-ND
N-Channel 25V 38A (Ta), 100A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 25V 38A (Ta), 100A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Singapore, Singapore
25V 38A 100A MOSFET Transistor
278-BSC010NE2LSIATMA1
25V 38A 100A MOSFET Transistor 278-BSC010NE2LSIATMA1
MOSFET N-CH 25V 38A/100A TDSON Product overview: BSC010NE2LSIATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 38A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 38A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010NE2LSIATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 38A/100A TDSON Product overview: BSC010NE2LSIATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 38A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 38A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010NE2LSIATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010NE2LSIATMA1 - 864621-BSC010NE2LSIATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010NE2LSIATMA1
864621-BSC010NE2LSIATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010NE2LSIATMA1 864621-BSC010NE2LSIATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864621-BSC010NE2LSIA TMA1 Series: OptiMOS™ Features: N-Channel 25 V 38A (Ta), 100A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount PG-TDSON-8-7 Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Family Name: BSC010 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSC010NE2LSIATMA1DKR , BSC010NE2LSIDKR, BSC010NE2LSIATMA1TR, BSC010NE2LSICT-ND, BSC010NE2LSI, BSC010NE2LSIATMA1CT, BSC010NE2LSIDKR-ND, BSC010NE2LSITR-ND, BSC010NE2LSI-ND, SP000854376, BSC010NE2LSICT

Manufacturer: Infineon Technologies
Win Source Part Number: 864621-BSC010NE2LSIATMA1
Series: OptiMOS™
Features: N-Channel 25 V 38A (Ta), 100A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount PG-TDSON-8-7
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Family Name: BSC010
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSC010NE2LSIATMA1DKR, BSC010NE2LSIDKR, BSC010NE2LSIATMA1TR, BSC010NE2LSICT-ND, BSC010NE2LSI, BSC010NE2LSIATMA1CT, BSC010NE2LSIDKR-ND, BSC010NE2LSITR-ND, BSC010NE2LSI-ND, SP000854376, BSC010NE2LSICT

Buy Now Datasheet
 - BSC010NE2LSIATMA1 - Rochester Electronics
Newburyport, MA, United States
OptiMOS Power-MOSFET

OptiMOS Power-MOSFET

Supplier's Site Datasheet
Mosfet, N-Ch, 25V, 100A, 150Deg C, 96W; Channel Type Infineon - 47Y7991 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 100A, 150Deg C, 96W; Channel Type Infineon
47Y7991
Mosfet, N-Ch, 25V, 100A, 150Deg C, 96W; Channel Type Infineon 47Y7991
MOSFET, N-CH, 25V, 100A, 150DEG C, 96W; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 25V, 100A, 150DEG C, 96W; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC010NE2LSIATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC010NE2LSIATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC010NE2LSIATMA1
MOSFET N-CH 25V 38A/100A TDSON

MOSFET N-CH 25V 38A/100A TDSON

Supplier's Site
MOSFET N-Ch 25V 100A TDSON-8 OptiMOS

MOSFET N-Ch 25V 100A TDSON-8 OptiMOS

Buy Now Datasheet
Single FETs, MOSFETs - BSC010NE2LSIATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC010NE2LSIATMA1
Single FETs, MOSFETs BSC010NE2LSIATMA1
MOSFET N-CH 25V 38A/100A TDSON

MOSFET N-CH 25V 38A/100A TDSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC010NE2LSIATMA1TR-ND 278-BSC010NE2LSIATMA1 864621-BSC010NE2LSIATMA1 BSC010NE2LSIATMA1 47Y7991 BSC010NE2LSIATMA1 BSC010NE2LSIATMA1 BSC010NE2LSIATMA1
Product Name Single FETs, MOSFETs 25V 38A 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010NE2LSIATMA1 Mosfet, N-Ch, 25V, 100A, 150Deg C, 96W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; PG-TDSON-8-7 PG-TDSON-8 TO-3 8-PowerTDFN 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts 25 volts
Transconductance 0.0800 kS
Unlock Full Specs
to access all available technical data