Infineon Technologies AG 15V 5GHZ SOT23 Bipolar Transistor BFT92E6327

Description
RF TRANS PNP 15V 5GHZ SOT23-3 Product overview: BFT92E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT92E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS PNP 15V 5GHZ SOT23-3 Product overview: BFT92E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT92E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 5GHZ SOT23 Bipolar Transistor
283-BFT92E6327
15V 5GHZ SOT23 Bipolar Transistor 283-BFT92E6327
RF TRANS PNP 15V 5GHZ SOT23-3 Product overview: BFT92E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT92E6327 can be used for catalog matching and distributor lookup.

RF TRANS PNP 15V 5GHZ SOT23-3 Product overview: BFT92E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT92E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFT92INTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFT92INTR-ND
Bipolar RF Transistors BFT92INTR-ND
RF Transistor PNP 15V 25mA 5GHz 200mW Surface Mount PG-SOT23

RF Transistor PNP 15V 25mA 5GHz 200mW Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BFT92E6327 - 1023262-BFT92E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFT92E6327
1023262-BFT92E6327
TRANSISTORS - RF Transistors (BJT) - BFT92E6327 1023262-BFT92E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1023262-BFT92E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 8dB to 13.5dB Frequency - Transition: 5GHz Transistor Polarity: PNP Noise Figure (dB Typ @ f): 2dB to 3.2dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT23-3 Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 15 @ 15mA, 8V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BFT92; BFT 92 E6327; BFT92,215; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1023262-BFT92E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 8dB to 13.5dB
Frequency - Transition: 5GHz
Transistor Polarity: PNP
Noise Figure (dB Typ @ f): 2dB to 3.2dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT23-3
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 15 @ 15mA, 8V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BFT92; BFT 92 E6327; BFT92,215;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFT92E6327 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFT92E6327
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFT92E6327
RF TRANS PNP 15V 5GHZ SOT23-3

RF TRANS PNP 15V 5GHZ SOT23-3

Supplier's Site
Bipolar RF Transistors - BFT92E6327 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFT92E6327
Bipolar RF Transistors BFT92E6327
RF TRANS PNP 15V 5GHZ SOT23-3

RF TRANS PNP 15V 5GHZ SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFT92E6327 BFT92INTR-ND 1023262-BFT92E6327 BFT92E6327 BFT92E6327
Product Name 15V 5GHZ SOT23 Bipolar Transistor Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BFT92E6327 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 15 volts 15 volts 15 volts
Noise Figure 2 dB 2 to ? dB
Polarity PNP PNP; PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220640 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT26; Sot-26
Number of units in IC 2
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP5310H6327XTSA1 - 1022657-BCP5310H6327XTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers