Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BFS 386L6 E6327 BFS 386L6 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023259-BFS 386L6 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB to 14.5dB Frequency - Transition: 14GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1dB to 1.6dB @ 1.8GHz to 3GHz Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-6 Maximum Current Collector: 35mA, 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 60 @ 15mA, 3V / 60 @ 40mA, 3V Maximum Power Dissipation: 210mW, 380mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023259-BFS 386L6 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB to 14.5dB Frequency - Transition: 14GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1dB to 1.6dB @ 1.8GHz to 3GHz Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-6 Maximum Current Collector: 35mA, 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 60 @ 15mA, 3V / 60 @ 40mA, 3V Maximum Power Dissipation: 210mW, 380mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFS 386L6 E6327 - 1023259-BFS 386L6 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFS 386L6 E6327
1023259-BFS 386L6 E6327
TRANSISTORS - RF Transistors (BJT) - BFS 386L6 E6327 1023259-BFS 386L6 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1023259-BFS 386L6 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB to 14.5dB Frequency - Transition: 14GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1dB to 1.6dB @ 1.8GHz to 3GHz Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-6 Maximum Current Collector: 35mA, 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 60 @ 15mA, 3V / 60 @ 40mA, 3V Maximum Power Dissipation: 210mW, 380mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1023259-BFS 386L6 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10dB to 14.5dB
Frequency - Transition: 14GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1dB to 1.6dB @ 1.8GHz to 3GHz
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-6
Maximum Current Collector: 35mA, 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 60 @ 15mA, 3V / 60 @ 40mA, 3V
Maximum Power Dissipation: 210mW, 380mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
6V 14GHZ Bipolar Transistor - 283-BFS 386L6 E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 14GHZ Bipolar Transistor
283-BFS 386L6 E6327
6V 14GHZ Bipolar Transistor 283-BFS 386L6 E6327
RF TRANS 2 NPN 6V 14GHZ TSLP-6-1 Product overview: BFS 386L6 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 14GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 14GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS 386L6 E6327 can be used for catalog matching and distributor lookup.

RF TRANS 2 NPN 6V 14GHZ TSLP-6-1 Product overview: BFS 386L6 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 14GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 14GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS 386L6 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFS 386L6 E6327 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFS 386L6 E6327
Bipolar RF Transistors BFS 386L6 E6327
RF TRANS 2 NPN 6V 14GHZ TSLP-6-1

RF TRANS 2 NPN 6V 14GHZ TSLP-6-1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1023259-BFS 386L6 E6327 283-BFS 386L6 E6327 BFS 386L6 E6327
Product Name TRANSISTORS - RF Transistors (BJT) - BFS 386L6 E6327 6V 14GHZ Bipolar Transistor Bipolar RF Transistors
Polarity NPN; 2 NPN (Dual) 2 NPN (Dual); NPN
Package Type SOT3; PG-TSLP-6 Tape & Reel (TR) 6-XFDFN
Packing Method Tape Reel; Reel - TR Tape & Reel (TR)
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Power Gain 60 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
5 suppliers
Bipolar Transistors - 155210P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
80V 1A Bipolar Transistor - 276-BCP53-10 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers