Infineon Technologies AG 40V 31A 100A MOSFET Transistor BSC016N04LSGATMA1

Description
MOSFET N-CH 40V 31A/100A TDSON Product overview: BSC016N04LSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 31A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 31A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC016N04LSGATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 31A/100A TDSON Product overview: BSC016N04LSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 31A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 31A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC016N04LSGATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 31A 100A MOSFET Transistor
278-BSC016N04LSGATMA1
40V 31A 100A MOSFET Transistor 278-BSC016N04LSGATMA1
MOSFET N-CH 40V 31A/100A TDSON Product overview: BSC016N04LSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 31A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 31A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC016N04LSGATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 31A/100A TDSON Product overview: BSC016N04LSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 31A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 31A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC016N04LSGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 960506-BSC016N04LSGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
960506-BSC016N04LSGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 960506-BSC016N04LSGATMA1
Win Source Part Number: 960506-BSC016N04LSGA TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 31A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 1.6mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 85µA Power Dissipation (Max): 2.5W (Ta), 139W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PG-TDSON-8-1 Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 12000 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BSB014N04LX3GXUMA1; BSC030N04NSGATMA1; BSC019N04NSGATMA1; FDMS8460; FDMS8672S; SIS434DN-T1-GE3BSC01 6N04LS G; BSC016N04LSG; SP000394801; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: BSC016N04LSGATMA1TR, BSC016N04LS GDKR,BSC016N04LS GTR-ND,BSC016N04LS GTR,BSC016N04LS GCT-ND,BSC016N04LS G-ND,SP000394801,BSC 016N04LSG,BSC016N04L S GCT,BSC016N04LS G,BSC016N04LSGATMA1D KR,BSC016N04LS GDKR-ND,BSC016N04LSG ATMA1CT Base Product Number: BSC016 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 960506-BSC016N04LSGATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 31A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 1.6mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 85µA
Power Dissipation (Max): 2.5W (Ta), 139W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TDSON-8-1
Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 12000 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BSB014N04LX3GXUMA1; BSC030N04NSGATMA1; BSC019N04NSGATMA1; FDMS8460; FDMS8672S; SIS434DN-T1-GE3BSC016N04LS G; BSC016N04LSG; SP000394801;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: BSC016N04LSGATMA1TR,BSC016N04LS GDKR,BSC016N04LS GTR-ND,BSC016N04LS GTR,BSC016N04LS GCT-ND,BSC016N04LS G-ND,SP000394801,BSC016N04LSG,BSC016N04LS GCT,BSC016N04LS G,BSC016N04LSGATMA1DKR,BSC016N04LS GDKR-ND,BSC016N04LSGATMA1CT
Base Product Number: BSC016
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - BSC016N04LSGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC016N04LSGATMA1TR-ND
Single FETs, MOSFETs BSC016N04LSGATMA1TR-ND
N-Channel 40V 31A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 40V 31A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Single FETs, MOSFETs - BSC016N04LSGATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC016N04LSGATMA1
Single FETs, MOSFETs BSC016N04LSGATMA1
MOSFET N-CH 40V 31A/100A TDSON

MOSFET N-CH 40V 31A/100A TDSON

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 100A, Pg-Tdson8; Channel Type Infineon - 79X1326 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, Pg-Tdson8; Channel Type Infineon
79X1326
Mosfet, N-Ch, 40V, 100A, Pg-Tdson8; Channel Type Infineon 79X1326
MOSFET, N-CH, 40V, 100A, PG-TDSON- 8; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 100A, PG-TDSON- 8; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC016N04LSGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC016N04LSGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC016N04LSGATMA1
MOSFET N-CH 40V 31A/100A TDSON

MOSFET N-CH 40V 31A/100A TDSON

Supplier's Site
MOSFET N-Ch 40V 100A TDSON-8 OptiMOS 3

MOSFET N-Ch 40V 100A TDSON-8 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSC016N04LSGATMA1 960506-BSC016N04LSGATMA1 BSC016N04LSGATMA1TR-ND BSC016N04LSGATMA1 79X1326 BSC016N04LSGATMA1 BSC016N04LSGATMA1
Product Name 40V 31A 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 100A, Pg-Tdson8; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Transconductance 0.0950 kS
PD 139 milliwatts 2500 to 139000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data