Infineon Technologies AG Newest Parts - BSC019N04LS BSC019N04LS

Description
Manufacturer: Infineon Technologies Win Source Part Number: 737441-BSC019N04LS Manufacturer Homepage: www.infineon.com Reference case: QFN Reference Date Code: 1529+ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 737441-BSC019N04LS Manufacturer Homepage: www.infineon.com Reference case: QFN Reference Date Code: 1529+ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - BSC019N04LS - 737441-BSC019N04LS - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - BSC019N04LS
737441-BSC019N04LS
Newest Parts - BSC019N04LS 737441-BSC019N04LS
Manufacturer: Infineon Technologies Win Source Part Number: 737441-BSC019N04LS Manufacturer Homepage: www.infineon.com Reference case: QFN Reference Date Code: 1529+ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 737441-BSC019N04LS
Manufacturer Homepage: www.infineon.com
Reference case: QFN
Reference Date Code: 1529+
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET DIFFERENTIATED MOSFETS

MOSFET DIFFERENTIATED MOSFETS

Buy Now Datasheet
Transistors - BSC019N04LS - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSC019N04LS
Transistors BSC019N04LS
40V 100A 2.7mΩ@4.5V,50A 2.5W 2V@250uA 1 N-Channel TDSON-8-EP(5x6) MOSFETs ROHS

40V 100A 2.7mΩ@4.5V,50A 2.5W 2V@250uA 1 N-Channel TDSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 737441-BSC019N04LS BSC019N04LS BSC019N04LS
Product Name Newest Parts - BSC019N04LS MOSFET Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
8 suppliers
80 V, N-channel Trench MOSFET - BUK6D81-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 9800 milliamps
View Details
7 suppliers